EN
  • EN
  • DE

MAX350CPN

Part No MAX350CPN
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Serially Controlled, Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers | IC MULTIPLEXER DUAL 4X1 18DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 16Ohm (Maximum)
Supply Voltage , Single (V+) 2.7V ~ 16V
Supply Voltage , Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 275ns, 150ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number MAX350
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213292-MAX350CPN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX350CPN CAD Model

Description

The MAX350CPN is a precision, high-performance analog multiplexer from Maxim Integrated, a leader in analog and mixed-signal engineering. This device is designed to provide exceptional accuracy and reliability for a variety of applications, ranging from data acquisition systems to industrial automation.

Key Features

  • Channel Configuration: The MAX350CPN offers 16 single-ended channels or 8 differential channels, providing flexibility for different signal routing needs.
  • Low On-Resistance: The on-resistance is typically 100 ohms, which ensures minimal signal distortion and maintains signal integrity.
  • Low Leakage Current: With a leakage current as low as 20pA at +25°C, this multiplexer minimizes error in precision applications.
  • High-Speed Switching: Fast switching times allow for efficient data acquisition and signal processing, making the MAX350CPN suitable for high-performance systems.
  • Single +5V Supply: The device operates from a single +5V supply, simplifying power management in embedded systems.
  • ESD Protection: Electrostatic discharge protection is integrated into the design, enhancing the robustness of the device in harsh environments.

Applications

The MAX350CPN is ideal for use in a variety of applications, including:

  • Data acquisition systems
  • Test equipment
  • Process control systems
  • Medical instrumentation
  • Communication systems

Package and Quality

The device comes in a 20-pin PDIP (Plastic Dual In-line Package) that is designed for easy integration into a wide range of circuit boards. Maxim Integrated is committed to providing high-quality products, and the MAX350CPN is no exception. It is designed to meet strict industry standards, ensuring reliable performance in critical systems.

Conclusion

In summary, the MAX350CPN from Maxim Integrated is a versatile, high-performance analog multiplexer that offers both precision and durability. Whether for industrial, medical, or communication applications, this device is engineered to meet the demands of complex and sensitive electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess