EN
  • EN
  • DE

MAX3491ECSD+T

Part No MAX3491ECSD+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 10MBPS 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 109994-MAX3491ECSD+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3491ECSD+T CAD Model

Description

Maxim Integrated MAX3491ECSD+T RS-485/RS-422 Transceiver

The MAX3491ECSD+T from Maxim Integrated is a high-performance, low-power, RS-485/RS-422 transceiver designed to operate with a single +3.3V power supply. This transceiver is ideal for long-distance and high-speed data communication applications. The MAX3491ECSD+T is capable of achieving data rates up to 10Mbps, making it suitable for a broad range of data transmission tasks in industrial, telecom, and commercial environments.

One of the standout features of the MAX3491ECSD+T is its fail-safe circuitry, which ensures a logic-high receiver output when the receiver inputs are open or shorted. This means that even in the event of line faults or disconnections, the device can maintain proper communication status. Moreover, the device integrates a hot-swap capability that allows for the insertion or removal of transceivers on an active bus without causing data corruption.

The MAX3491ECSD+T is available in a space-saving 14-pin SOIC package, making it an excellent choice for applications where board space is at a premium. The transceiver is also fully compliant with the EIA/TIA-485 standard, ensuring compatibility with other standard-compliant devices in your system.

For enhanced reliability and protection, the MAX3491ECSD+T incorporates both current-limiting and thermal shutdown features. These protect the transceiver from excessive power dissipation that could otherwise lead to device damage. Additionally, the transceiver's driver outputs and receiver inputs are protected against ±15kV electrostatic discharge (ESD) shocks, providing robustness in harsh electrical environments.

Whether you are designing a networked security system, a factory automation control interface, or a high-speed data acquisition system, the MAX3491ECSD+T offers the reliability, speed, and ease of use required for your critical communication needs. With its advanced features and proven performance, the MAX3491ECSD+T is a superior choice for your RS-485/RS-422 communication designs.

Key Features:

  • Single +3.3V Operation
  • High-Speed Operation up to 10Mbps
  • Fail-Safe Receiver for Open, Short, Idle Bus
  • Hot-Swap Capability
  • 14-Pin SOIC Package
  • ESD Protection ±15kV (Human Body Model)
  • Current-Limiting and Thermal Shutdown
  • Compliance with EIA/TIA-485 Standards

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6756 $53.4048
19+ $5.4775 $104.0725
29+ $5.3063 $153.8827
39+ $5.1351 $200.2689
51+ $4.9640 $253.1640
68+ $4.4504 $302.6272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,835 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess