Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number MAX3491
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213286-MAX3491ECPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3491ECPD CAD Model

Description

Maxim Integrated MAX3491ECPD RS-485/RS-422 Transceiver

The Maxim Integrated MAX3491ECPD is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication networks. This device is specifically engineered to meet the stringent requirements of industrial applications that demand reliable data transmission over long distances and in electrically noisy environments.

The MAX3491ECPD operates from a single +3.3V power supply and is capable of achieving data rates up to 10Mbps. Its low-power consumption and extended temperature range make it an ideal choice for a variety of applications, including industrial control systems, building automation, and networked security systems.

Key Features:

  • High-Speed Operation: Supports data rates up to 10Mbps, enabling fast and efficient data communication.
  • Low Power Consumption: Operates with a supply current of just 300µA, making it suitable for power-sensitive applications.
  • Wide Temperature Range: Functions reliably in extreme environments with an operational temperature range from -40°C to +85°C.
  • Half-Duplex Communication: Allows for bidirectional communication over a single pair of wires, reducing the complexity and cost of the network.
  • Thermal Shutdown Protection: Provides built-in thermal shutdown protection to prevent damage from overheating.
  • Fail-Safe Receiver: Ensures a logic-high receiver output when the input is open or shorted, enhancing system reliability.

The MAX3491ECPD features a robust design with integrated protection against electrostatic discharge (ESD) up to ±15kV (Human Body Model), ensuring durability and stability in harsh industrial environments. Its fail-safe receiver guarantees a known output state in the absence of an input signal, which is critical for fault-tolerant systems.

With its compact 14-pin TSSOP package, the MAX3491ECPD is space-efficient and easy to integrate into existing designs. Whether used in point-to-point or multi-point networks, this transceiver offers a balanced combination of speed, power efficiency, and reliability, making it an excellent choice for your industrial communication requirements.

You May Also Be Interested in

ON Semiconductor
Octal Bus Buffer | IC BUF NON-INVERT 5.5V 20TSSOP
Lowest to $0.9417
ECAD model for MC74VHC541DTR2
Texas Instruments
IC CAN TXRX 5V 8SOIC / CAN 1Mbps Shutdown 5V 8-Pin SOIC Tube
Lowest to $2.1688
ECAD model for SN65HVD252D
Texas Instruments
IC LOW RS-232 DRVR/REC 20-SOIC / Quint Transmitter Triple Receiver RS-232 20-Pin SOIC T/R
Need more? Email Us
ECAD model for SN75LP196DWR
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUFFER INVERT 3.6V 20TSSOP
Lowest to $0.7182
ECAD model for SN74LVC240APW
Exar Corporation
IC TXRX RS233 28TSSOP / Triple Transmitter Quint Receiver RS-232 28-Pin TSSOP T/R
Need more? Email Us
ECAD model for SP3244ECY-L/TR
Texas Instruments
DUAL HIGH-SPEED DIFFERENTIAL LINE DRIVER
Lowest to $5.9542
ECAD model for UA9638CDR
Texas Instruments
DUAL DIFFERENTIAL LINE DRIVERS
Need more? Email Us
ECAD model for SN75183D
Microchip Technology
Small Footprint RMII 10/100 Ethernet Transceiver with HP Auto-MDIX and flexPWR® Technology | IC TXRX ETHERNET 100MBPS 24QFN
Lowest to $1.0055
ECAD model for LAN8742AI-CZ
Texas Instruments
IC HIGH SENS LINE REC 14SO / Dual Receiver 14-Pin SOP T/R
Need more? Email Us
ECAD model for SN75207BNSR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention