EN
  • EN
  • DE

SBE807-TL-E

Part No SBE807-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V 1A 5CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 1A
Voltage - Forward (Vf) (Max) @ If 530mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 15μA @ 16V
Operating Temperature - Junction -55°C to 125°C
Mounting SMD (SMT)
Case / Package 5-CPH
Win Source Part Number 1094533-SBE807-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBE807-TL-E CAD Model

Description

Introducing the SBE807-TL-E by ON Semiconductor

The SBE807-TL-E is a cutting-edge product designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This innovative component is engineered to meet the demanding needs of modern electronic applications, where efficiency, reliability, and performance are paramount.

The SBE807-TL-E belongs to a family of Schottky barrier diodes, which are known for their low forward voltage drop and fast switching capabilities. These diodes are particularly well-suited for high-frequency operations and are commonly used in power supply circuits, voltage clamping applications, and as protection devices in sensitive electronics.

Key Features

  • Low Forward Voltage Drop: The SBE807-TL-E boasts a low forward voltage drop, which enhances overall system efficiency by reducing power loss during operation.
  • High Current Capacity: With its ability to handle high current levels, this component is ideal for applications that require robust performance under heavy loads.
  • Fast Switching Speed: The fast switching speed of the SBE807-TL-E ensures minimal delays in electronic circuits, making it an excellent choice for high-speed applications.
  • Low Power Consumption: This diode's energy-efficient design contributes to lower power consumption in electronic devices, leading to extended battery life and reduced energy costs.
  • Compact Package: The SBE807-TL-E comes in a small surface-mount package, which is perfect for applications where space is at a premium.

Applications

The versatility of the SBE807-TL-E allows it to be used across a wide range of applications, including:

  • Power management in portable devices
  • DC-DC converters
  • Automotive applications
  • Reverse battery protection circuits
  • Switching power supplies

ON Semiconductor's commitment to quality ensures that the SBE807-TL-E is manufactured to the highest standards, providing reliable and consistent performance. Whether you're designing a new product or looking to improve an existing one, the SBE807-TL-E is an excellent choice for your semiconductor needs.

Choose the SBE807-TL-E for your next project and experience the difference that ON Semiconductor's expertise and innovation can make.

You May Also Be Interested in

Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3262 $58.7160
435+ $0.2677 $116.4495
670+ $0.2593 $173.7310
925+ $0.2510 $232.1750
1,195+ $0.2426 $289.9070
1,595+ $0.2175 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,260 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess