The MAX3490CSA-T is a high-performance, low-power, RS-485/RS-422 transceiver from Maxim Integrated, designed to provide bidirectional communication in industrial, networking, and commercial applications. This transceiver is particularly well-suited for long-distance and high-speed data transmission over twisted-pair cables.
Key Features
- Half-Duplex Communication: The MAX3490CSA-T supports half-duplex communication, allowing for bidirectional communication on a single pair of wires.
- High Speed: Capable of data rates up to 10Mbps, this transceiver is suitable for applications requiring fast data transmission.
- Wide Supply Voltage Range: It operates from a single 3.3V to 5.5V supply, making it versatile for various system designs.
- Low-Power Operation: The device features a low quiescent current, which is ideal for power-sensitive applications.
- Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX3490CSA-T ensures reliable performance in harsh environments.
- Integrated Protection: It includes built-in protection features such as thermal shutdown, short-circuit protection, and fail-safe receiver inputs that guarantee a high level of reliability.
- Industry Standard: The transceiver is compliant with the EIA/TIA-485 standard, ensuring compatibility with other RS-485/RS-422 devices.
Applications
The MAX3490CSA-T is ideal for a range of applications, including:
- Industrial Control Systems
- Building Automation
- Networked Security Systems
- Data Acquisition Systems
- Point of Sale Equipment
Package and Availability
The device is offered in an 8-pin SOIC package, ensuring easy integration into existing designs. The suffix 'T' in the part number indicates that it is provided in tape and reel packaging, which is suitable for automated assembly processes.
Maxim Integrated's commitment to quality and performance is evident in the MAX3490CSA-T transceiver, making it a reliable choice for professionals seeking a robust and efficient communication solution.