Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Win Source Part Number 140030-MAX3488ECSA+
Ultra Librarian 3D Model Ultra Librarian MAX3488ECSA+ CAD Model

Description

MAX3488ECSA+ Overview

The MAX3488ECSA+ is a high-performance, low-power, transceiver for RS-485 and RS-422 communication protocols, manufactured by Maxim Integrated. This device is designed to facilitate robust serial communication in harsh industrial environments, enabling long-distance and high-speed data transmission with excellent noise immunity.

Key Features

  • Electrical Specifications: The MAX3488ECSA+ operates from a single 3.3V supply, which is ideal for power-sensitive applications. It features a data rate of up to 10Mbps, making it suitable for high-speed communication requirements.
  • Industry Standards: Fully compliant with the EIA/TIA-485 standards, this transceiver ensures compatibility with a wide range of RS-485 and RS-422 devices and networks.
  • Driver/Receiver Enable: The device includes independent driver and receiver enable functions, allowing for flexible control over the bus lines and supporting half-duplex communication.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection guards the device against excessive power dissipation that could lead to damage.
  • Fail-Safe Receiver: The fail-safe receiver feature ensures a known logic high output if the inputs are open, shorted, or idle, providing additional reliability in the event of a fault condition.

Applications

The MAX3488ECSA+ is particularly well-suited for use in industrial control systems, factory automation, HVAC systems, and networked communication devices where long cable runs and data integrity are paramount. Its robust design also makes it an excellent choice for building automation, security systems, and point-of-sale (POS) networks.

Package and Quality

This transceiver comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Maxim Integrated is known for its commitment to quality, and the MAX3488ECSA+ is no exception, offering reliable performance and a long operational lifespan.

Conclusion

With its combination of high-speed communication, low-power operation, and robust protection features, the MAX3488ECSA+ from Maxim Integrated stands out as a superior solution for reliable serial data transmission in challenging industrial environments.

You May Also Be Interested in

Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention