EN
  • EN
  • DE

MAX3485EESA_TG126

Part No MAX3485EESA_TG126
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703303-MAX3485EESA_TG126
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3485EESA_TG126 CAD Model

Description

MAX3485EESA+TG126 - Maxim Integrated

The MAX3485EESA+TG126 is a remarkable transceiver module from Maxim Integrated, designed to facilitate robust serial communication in industrial environments. It is part of the MAX3485 family, which is known for its high-performance and low-power operation. This particular model comes in a compact 8-pin NSOIC package, making it suitable for space-constrained applications.

This transceiver is designed to comply with the RS-485 and RS-422 communication standards, providing differential communication for applications requiring high-speed data transfer and noise immunity. The MAX3485EESA+TG126 can achieve data rates up to 12Mbps, which makes it an excellent choice for systems that require fast and reliable data exchange, such as factory automation, HVAC systems, and networked industrial equipment.

One of the key features of the MAX3485EESA+TG126 is its fail-safe feature that ensures a logic-high receiver output when the receiver inputs are open or shorted. This adds an extra layer of reliability in the event of a line fault. Additionally, the device has a 1/4-unit load input impedance, allowing up to 128 transceivers on the bus, which is ideal for large networked systems.

The transceiver operates from a single 3.3V supply, which is beneficial for systems that need to maintain low power consumption. It also features thermal shutdown and current-limiting functions to protect against excessive power dissipation and bus contention scenarios that could otherwise damage the device.

Maxim Integrated's MAX3485EESA+TG126 is designed with robustness in mind, featuring ESD protection up to ±15kV (Human Body Model), ensuring the transceiver's resilience against electrostatic discharge events. This level of protection is crucial for maintaining the integrity and longevity of the product in harsh industrial settings.

In summary, the MAX3485EESA+TG126 transceiver from Maxim Integrated is a high-speed, low-power device that offers reliable performance for serial communication in challenging industrial environments. Its compact form factor, high data rate capability, and robust protection features make it a valuable component for any system requiring RS-485/RS-422 communication.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1489 $51.7005
95+ $1.0748 $102.1060
145+ $1.0378 $150.4810
210+ $0.9636 $202.3560
270+ $0.9266 $250.1820
340+ $0.8895 $302.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,250 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess