EN
  • EN
  • DE

MAX3485CPA

Part No MAX3485CPA
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V-Powered, 10Mbps and Slew-Rate-Limited True RS-485/RS-422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829777-MAX3485CPA
Ultra Librarian 3D Model Ultra Librarian MAX3485CPA CAD Model

Description

The MAX3485CPA is a sophisticated transceiver module from Maxim Integrated that is designed to facilitate robust serial communication in industrial environments. It is a component of the MAX485 family of transceivers, which are known for their reliability and efficiency in transmitting data over long distances.

Key Features

  • Electrical Interface: The device is compliant with the RS-485 and RS-422 communication standards, ensuring compatibility with a wide range of industrial network protocols.
  • Data Rate: It supports data rates up to 2.5Mbps, making it suitable for high-speed data transmission applications.
  • Driver Output/Receiver Input: The transceiver includes a driver output and receiver input that can be connected to a bus line for half-duplex communication.
  • ESD Protection: With enhanced Electrostatic Discharge (ESD) protection, the MAX3485CPA can withstand up to ±15kV Human Body Model (HBM) discharges, ensuring durability and reliability in harsh industrial conditions.
  • Fail-Safe Feature: The device features a fail-safe mechanism that guarantees a known output state if the inputs are open, shorted, or idle.
  • Low-Power Operation: The transceiver operates with a low quiescent current, making it ideal for power-sensitive applications.
  • Supply Voltage: It has a wide supply voltage range from 3.3V to 5V, providing flexibility in system design.
  • Temperature Range: The MAX3485CPA is operational over the industrial temperature range of -40°C to +85°C.

Applications

The MAX3485CPA is highly suited for industrial control systems, factory automation, process control networks, and other applications that require reliable data transmission under challenging conditions. Its robustness and high-speed capabilities also make it an excellent choice for building automation, HVAC systems, and networked communication in smart grids.

Package and Quality

This transceiver is available in a PDIP-8 package, which is easy to integrate into various circuit boards. Maxim Integrated ensures high-quality standards, providing a reliable solution for critical communication systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6492 $55.2984
5+ $22.6866 $113.4330
7+ $21.9776 $153.8432
10+ $21.2687 $212.6870
13+ $20.5597 $267.2761
17+ $18.4328 $313.3576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess