EN
  • EN
  • DE

MAX34561T+

Part No MAX34561T+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description 12V/5V Hot-Plug Switch | IC HOT-PLUG SW 12V/5V 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Hot Plug Controller
Number of Channels 2
Internal Switch(s) Yes
Applications PCI Express
Features OVP, Thermal Limit, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate
Supply Voltage (V) 4V ~ 5.5V, 9V ~ 13.2V
Current - Output (Maximum) 2A, 3A
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Feature Pins ARD5, ADR12, TIMER5, TIMER12, VRAMP5, VRAMP12
Family Part Number MAX34561
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1213254-MAX34561T+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX34561T+ CAD Model

Description

Introducing the MAX34561T+ from Maxim Integrated

The MAX34561T+ is a cutting-edge power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance IC is engineered to meet the rigorous demands of modern electronic systems, providing efficient power regulation, system monitoring, and protection features.

Key Features

  • High Efficiency: The MAX34561T+ boasts exceptional power conversion efficiency, which is crucial for minimizing heat generation and power loss in compact and high-density applications.
  • Advanced Protection: With built-in overvoltage, undervoltage, and overtemperature protection, the MAX34561T+ ensures the longevity and reliability of your electronic system by safeguarding against common electrical hazards.
  • Compact Footprint: Its space-saving design is ideal for applications where board space is at a premium, without compromising on performance or functionality.
  • Flexible Power Supply: The device can operate over a wide range of input voltages, making it versatile for different power environments and adaptable to various system designs.
  • Integrated Monitoring: The MAX34561T+ comes equipped with monitoring capabilities that allow for real-time tracking of system parameters, contributing to enhanced system diagnostics and performance optimization.

Applications

The MAX34561T+ is particularly well-suited for use in high-performance computing, telecommunications, networking equipment, and industrial systems. Its robust feature set ensures stable and reliable power delivery in environments where consistent operation is critical.

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX34561T+ is no exception, undergoing rigorous testing and quality control measures to ensure it performs to specifications under a wide range of conditions.

Conclusion

For designers and engineers looking for a power management solution that combines efficiency, compactness, and advanced protection, the MAX34561T+ from Maxim Integrated stands out as an excellent choice. By integrating this PMIC into your system, you can expect a high-performing, reliable, and cost-effective power management solution that is designed to meet the challenges of today's electronic devices.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess