EN
  • EN
  • DE

MAX34462EXQ+

Part No MAX34462EXQ+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC MONITOR 16 CH PMBUS 100-CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Power Supply Monitor 100-CSBGA (11x11)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 95°C
Mounting Surface Mount
Package 100-LBGA, CSBGA
Case / Package 100-CSBGA (11x11)
Family Name MAX344
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 84
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881589-MAX34462EXQ+
Ultra Librarian 3D Model Ultra Librarian MAX34462EXQ+ CAD Model

Description

Maxim Integrated MAX34462EXQ+ Product Overview

The MAX34462EXQ+ is a high-efficiency, compact, and versatile power-management integrated circuit (IC) developed by Maxim Integrated. This advanced digital power-supply controller is designed to meet the stringent demands of modern electronic systems, offering precise voltage regulation, system power monitoring, and energy-saving features. It is a perfect solution for applications such as servers, data storage, and telecommunications equipment.

Key Features

  • Advanced Power Management: The MAX34462EXQ+ provides exceptional power management capabilities, including programmable voltage regulation to ensure stable power delivery to sensitive components.
  • Energy Efficiency: With its high-efficiency design, the device helps to reduce power consumption and heat generation, which is crucial for maintaining system reliability and extending the lifespan of electronic products.
  • Flexibility: The IC supports various topologies and allows for easy configuration, making it a versatile solution for different power supply designs.
  • Compact Size: Its small form factor is ideal for space-constrained applications, enabling designers to create compact and efficient power supplies without compromising on performance.
  • I2C Interface: The inclusion of an I2C-compatible interface enables system monitoring and control, providing real-time data on power supply performance and facilitating dynamic adjustments to optimize efficiency.
  • Protection Features: The MAX34462EXQ+ incorporates multiple protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protections to safeguard the system against various fault conditions.

Applications

  • Servers and Storage Systems
  • Telecommunications Equipment
  • Networking Infrastructure
  • Industrial Systems

The Maxim Integrated MAX34462EXQ+ stands out for its ability to deliver robust power management solutions in a highly integrated package. Its combination of efficiency, flexibility, and protective features makes it a go-to choice for engineers looking to develop reliable and high-performance power systems. Whether it's for enterprise-level servers or complex industrial equipment, the MAX34462EXQ+ provides the necessary control and adaptability to meet diverse power requirements.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess