EN
  • EN
  • DE
  • IT

MAX34460ETM+

Part No MAX34460ETM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 12CH PMBUS SYSTEM MGR 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Power Supply Monitor, Sequencer
Supply Voltage (V) 3V ~ 3.6V
Supply Current 18mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN-EP (6x6)
Family Part Number MAX34460
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703260-MAX34460ETM+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX34460ETM+ CAD Model

Description

The MAX34460ETM+ from Maxim Integrated is a state-of-the-art power-usage monitor designed to provide accurate measurements of power consumption for a wide array of electronic devices and systems. This advanced integrated circuit (IC) is particularly well-suited for applications where power efficiency is paramount, such as in data centers, servers, and telecommunication equipment.

Key Features

  • Precision Measurement: The MAX34460ETM+ offers high-accuracy monitoring of both voltage and current, enabling precise power consumption calculations.
  • Wide Input Range: It supports a broad range of input voltages, accommodating various system designs and configurations.
  • Integrated Features: The device includes an internal multiplexer, ADC, and a digital interface, which simplify the system design by reducing the need for additional components.
  • Communication Interface: With an I2C-compatible interface, the MAX34460ETM+ allows for easy integration into existing designs, facilitating communication with microcontrollers or other digital systems.
  • Configurable Alarms: Programmable alert thresholds enable the device to trigger alarms when power consumption exceeds specified limits, aiding in the management and protection of the system.

Applications

The versatile nature of the MAX34460ETM+ makes it ideal for a variety of applications, including:

  • Server Power Supplies
  • Networking and Telecommunication Equipment
  • Power Distribution Units
  • Industrial Control Systems
  • Energy-efficient Electronic Devices

Technical Specifications

The MAX34460ETM+ is available in a compact, 48-pin TQFN-EP package, providing a space-efficient solution for modern electronic systems. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Conclusion

Maxim Integrated's MAX34460ETM+ is an essential component for developers looking to enhance the energy efficiency and performance of their electronic systems. With its precise monitoring capabilities and robust feature set, this power-usage monitor is an invaluable tool for achieving optimal power management in a multitude of applications.

You May Also Be Interested in

ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5574 $59.9018
17+ $7.0212 $119.3604
26+ $6.8018 $176.8468
36+ $6.5823 $236.9628
46+ $6.3629 $292.6934
61+ $5.7045 $347.9745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess