EN
  • EN
  • DE

MAX3444ECSA

Part No MAX3444ECSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703257-MAX3444ECSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3444ECSA CAD Model

Description

Introducing the MAX3444ECSA: A Robust Interface Solution from Maxim Integrated

The MAX3444ECSA is a state-of-the-art transceiver component designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular device is a part of Maxim's extensive line of interface ICs, which are engineered to facilitate reliable communication in various electronic systems.

Key Features

  • RS-485/RS-422 Interface: The MAX3444ECSA is specifically designed to provide RS-485/RS-422 communication capabilities, ensuring compatibility with these widely used serial communication standards.
  • High-Speed Operation: With the ability to support data rates up to 10Mbps, this transceiver is well-suited for high-speed data transmission applications.
  • Half-Duplex Communication: This device is configured for half-duplex communication, allowing for bidirectional data flow on a single pair of wires, one direction at a time.
  • Fail-Safe Receiver: The transceiver features a fail-safe receiver that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • Thermal Shutdown: Integrated thermal shutdown protection ensures the device operates within safe temperature ranges, enhancing its reliability and longevity.

Applications

The MAX3444ECSA is a versatile component that can be used in a variety of applications. It is particularly useful in industrial environments where long-distance communication is required, such as:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Networked Security Systems
  • Point of Sale (POS) Systems

Package and Quality

The device is offered in an 8-pin SO package, making it compact and easy to integrate into existing and new designs. Maxim Integrated is committed to high-quality standards, and the MAX3444ECSA is no exception. It is built to meet stringent industry requirements, ensuring performance and reliability for critical communication tasks.

With its robust feature set, the MAX3444ECSA from Maxim Integrated stands as an excellent choice for designers looking to implement an efficient and reliable interface solution in their electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess