Maxim Integrated MAX34406TETG+ Product Overview
The Maxim Integrated MAX34406TETG+ is a highly integrated, advanced power-measurement IC designed to accurately measure power consumption of any load with minimal impact on the system performance. This precision power-accumulator is ideal for a range of applications, including power metering, energy monitoring, and performance management systems in computing, consumer, and industrial devices.
Key Features
- High Accuracy: The MAX34406TETG+ boasts a high accuracy level, ensuring precise power measurements for effective energy management.
- Wide Voltage Range: It operates over a wide supply voltage range, accommodating various system requirements and ensuring compatibility with a broad spectrum of devices.
- Low Power Consumption: Designed for energy-efficient operation, the device consumes minimal power, making it suitable for battery-operated systems.
- Integrated Features: The IC includes integrated current-sense amplifiers, voltage references, and an ADC, simplifying design and reducing external component count.
- Communication Interface: It features an I2C-compatible interface, allowing for easy integration into existing digital systems and facilitating communication with microcontrollers and processors.
- Small Footprint: The MAX34406TETG+ comes in a compact 24-pin TQFN package, which is ideal for space-constrained applications.
Applications
The versatility of the MAX34406TETG+ makes it suitable for a wide array of applications, including:
- Smart power distribution units (PDUs)
- Energy-efficient power supplies
- Server and telecom power management
- Industrial automation systems
- Consumer electronics power monitoring
Technical Specifications
The MAX34406TETG+ provides a robust set of technical specifications:
- Supply Voltage Range: 3.0V to 3.6V
- Operating Temperature Range: -40°C to +125°C
- Package Type: 24-pin TQFN-EP
- RoHS Compliant
Overall, the Maxim Integrated MAX34406TETG+ is a powerful solution for designers looking to integrate precise power measurement capabilities into their systems with minimal design complexity and enhanced performance.