EN
  • EN
  • DE

MAX34406HETG+

Part No MAX34406HETG+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 30KHZ 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 4
Output Type Open Drain
-3db Bandwidth 30kHz
Current - Input Bias 200nA
Voltage - Input Offset 100μV
Current - Supply 200μA
Voltage - Supply, Single/Dual (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 24-WFQFN Exposed Pad
Manufacturer Device Package 24-TQFN (4x4)
Win Source Part Number 138598-MAX34406HETG+
Ultra Librarian 3D Model Ultra Librarian MAX34406HETG+ CAD Model

Description

Maxim Integrated's MAX34406HETG+ Overview

The MAX34406HETG+ is a high-performance, power-efficient, quad-channel digital power monitor from Maxim Integrated. Designed to accurately measure the power consumption of multiple supply rails, this device is particularly suitable for applications in servers, networking equipment, and industrial systems where power monitoring is crucial for optimizing energy usage and system reliability.

Key Features

  • High Accuracy: The MAX34406HETG+ provides precise current and voltage measurement capabilities, ensuring detailed monitoring of power consumption.
  • Quad-Channel Monitoring: With four independent channels, it can simultaneously monitor multiple power rails, saving space and reducing the complexity of power management systems.
  • Wide Voltage Range: It supports a broad range of supply voltages, making it versatile for use in various system configurations.
  • Digital Interface: The device features an I2C-compatible interface, allowing for easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: Maxim Integrated has engineered the MAX34406HETG+ with power efficiency in mind, ensuring that it contributes minimally to the overall power usage of the system it is monitoring.
  • Integrated Features: It includes additional functionalities such as over-current and over-voltage detection, further enhancing system protection.

Applications

The MAX34406HETG+ is ideal for a wide range of applications, including:

  • Data centers and server farms where precise power monitoring is essential for managing operational costs and ensuring uptime.
  • Telecommunications equipment that requires consistent power monitoring to maintain service integrity.
  • Industrial control systems where power usage needs to be meticulously managed for process optimization and energy savings.
  • Power management systems in consumer electronics where battery life and efficiency are of paramount importance.

Package and Reliability

The MAX34406HETG+ comes in a thermally enhanced 24-pin TQFN package, providing robust performance in a compact form factor. Maxim Integrated's commitment to quality means that this power monitor is designed to meet high reliability standards, ensuring stable and long-lasting operation in demanding environments.

With its combination of precision, efficiency, and versatility, the MAX34406HETG+ from Maxim Integrated stands out as a sophisticated solution for advanced power monitoring needs.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2285 $51.1425
12+ $8.3926 $100.7112
19+ $8.1304 $154.4776
26+ $7.8681 $204.5706
33+ $7.6058 $250.9914
44+ $6.8190 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess