EN
  • EN
  • DE

MAX339CSE

Part No MAX339CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 400OHM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 400Ohm
Channel-to-Channel Matching (ΔRon) 4Ohm
Voltage - Supply, Single (V+) 4.5V ~ 30V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Max) 500ns, 500ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 3pF, 6pF
Current - Leakage (IS(off)) (Max) 20pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX339
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847904-MAX339CSE
Ultra Librarian 3D Model Ultra Librarian MAX339CSE CAD Model

Description

Introducing the MAX339CSE: Precision, High-Performance Analog Multiplexer

The MAX339CSE is a state-of-the-art analog multiplexer from Maxim Integrated, designed to offer unparalleled precision and performance for a wide range of applications. This device is a part of Maxim's robust series of CMOS analog multiplexers and switches that are known for their high reliability and low power consumption.

At the heart of the MAX339CSE is its single-ended 8-channel configuration, which allows for seamless switching between different analog inputs. This makes it an ideal choice for data acquisition systems, test equipment, and other applications where multiple analog signals need to be routed to a single destination without compromising signal integrity.

Key Features:

  • Low On-Resistance: The MAX339CSE boasts a low on-resistance of typically 100 ohms, ensuring minimal signal attenuation and preserving the integrity of the analog signal.
  • Low Crosstalk and Off-Isolation: With its excellent crosstalk and off-isolation performance, the MAX339CSE minimizes signal interference, making it perfect for sensitive applications.
  • Single-Supply Operation: Operating from a single +5V supply, the MAX339CSE simplifies power management in system designs.
  • TTL/CMOS-Compatible: The logic inputs are TTL/CMOS-compatible, allowing for easy integration with digital systems.
  • Low Power Consumption: Maxim Integrated's commitment to power efficiency is evident in the MAX339CSE's low power consumption, which is ideal for battery-powered and portable applications.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, ensuring robustness and longevity in harsh environments.
  • Package: The MAX339CSE is available in a narrow 16-pin SO package, making it suitable for space-constrained applications.

Whether you're designing a precision measurement instrument, a multi-channel data logger, or any system that requires reliable and accurate analog signal routing, the MAX339CSE from Maxim Integrated is your go-to solution. Its combination of performance, efficiency, and integration ease makes it a standout product in the field of analog multiplexers.

Choose the MAX339CSE for your next project and experience the difference that Maxim Integrated's quality and engineering excellence can make.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess