EN
  • EN
  • DE

MAX3397EELA+T

Part No MAX3397EELA+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Dual Bidirectional Multi-Voltage Level Translator 8-DSBGA -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package WFDFN
Channel Type Bidirectional
Data Rate 16 Mbps
High Level Output Current -20 µA
Logic Function Translator
Low Level Output Current 1 mA
Maximum Operating Temperature 85 °C
Max Power Dissipation 381 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.2 V
Mount Surface Mount
Nominal Supply Current 300 µA
Number of Bits 2
Number of Channels 2
Number of Circuits 1
Number of Inputs 2
Number of Pins 8
Packaging Cut Tape
Propagation Delay 15 ns
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Turn-On Delay Time 15 ns
Win Source Part Number 1075294-MAX3397EELA+T
Categories Logic - Translators,Level Shifters
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3397EELA+T CAD Model

Description

Product Overview: MAX3397EELA+T by Maxim Integrated

The MAX3397EELA+T is a highly integrated, robust interface solution from Maxim Integrated, designed to facilitate reliable communication in demanding environments. This compact, high-performance device is engineered to serve as a dual bidirectional level translator that operates without a direction-control signal, simplifying its application in various systems.

Featuring auto-direction sensing, the MAX3397EELA+T is capable of translating signals between two different voltage domains seamlessly. It can translate signals from as low as 1.2V and up to 3.6V, making it highly versatile and suitable for interfacing between low voltage microprocessors or microcontrollers and higher voltage systems. Its broad voltage range ensures compatibility with a wide array of contemporary digital logic levels.

The device is housed in a compact 16-pin QFN package, which not only saves valuable board space but also provides excellent thermal performance and minimizes inductance, enhancing the overall signal integrity of the system. The MAX3397EELA+T is also available in tape and reel packaging, denoted by the "+T" suffix, which facilitates efficient assembly processes, especially for high-volume production.

With a design focus on reliability, the MAX3397EELA+T incorporates integrated 15kV ESD protection, safeguarding the device and the connected components from electrostatic discharges, which are common in industrial and consumer applications. This feature is particularly critical for portable and handheld devices where the risk of ESD events is higher.

Maxim Integrated's MAX3397EELA+T is an ideal solution for applications requiring level translation, such as interfacing between different logic families, or in systems where signal integrity and protection against ESD are paramount. Its ease of use, robustness, and small form factor make it an excellent choice for designers looking to streamline their designs without compromising on performance or reliability.

Whether it's for mobile devices, consumer electronics, or industrial applications, the MAX3397EELA+T offers a reliable and efficient way to bridge the voltage gap between different system components, ensuring seamless communication and protection across the entire application.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6667 $52.0002
15+ $7.1111 $106.6665
22+ $6.8889 $151.5558
30+ $6.6667 $200.0010
39+ $6.4445 $251.3355
52+ $5.7778 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,597 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess