EN
  • EN
  • DE

MAX3394EETA+T

Part No MAX3394EETA+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC LVL XLTR LV 6MBPS 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Open Drain, Push-Pull, Tri-State
Data Rate 6Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing, Power Supply Decoupling, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 021562-MAX3394EETA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3394EETA+T CAD Model

Description

Maxim Integrated MAX3394EETA+T Bidirectional Voltage-Level Translator

The MAX3394EETA+T from Maxim Integrated is a compact, high-performance bidirectional voltage-level translator designed for two-way voltage translation between high-speed signaling systems. This device is a perfect solution for applications that require the interfacing between different voltage domains, such as between a 2.5V, 1.8V, or 1.2V bus and a 3.3V bus. It is particularly well-suited for systems that need to maintain signal integrity at high frequencies.

Enclosed in a small 8-pin TSSOP package, the MAX3394EETA+T is optimized for space-constrained applications. It operates without the need for a direction-control signal, simplifying its use in systems where the data flow can change direction, such as I2C-bus interfaces, without additional hardware or software control lines.

Key features of the MAX3394EETA+T include:

  • Automatic Direction Sensing: The translator automatically detects the signal direction, making it ideal for multi-master communication systems.
  • Low Voltage Operation: It supports Vcc from 1.2V to 3.6V, allowing for flexible interfacing between low voltage and higher voltage systems.
  • High-Speed Data Rates: With the capability to support up to 50Mbps, this translator is suitable for high-speed data applications.
  • Low On-Resistance: The device's low on-resistance (RON) ensures minimal signal distortion and voltage drop, preserving signal integrity.
  • Power-Down Protection: The MAX3394EETA+T provides power-down protection on all inputs and outputs, ensuring that the device is protected when powered off.

This voltage-level translator is an ideal choice for designers working on portable devices, such as smartphones, tablets, and notebooks, where power efficiency and board space are at a premium. Its bidirectional nature and automatic direction sensing also make it a great fit for complex multi-voltage systems, such as mixed-signal boards where data buses must interface seamlessly between different logic levels.

With Maxim Integrated's reputation for quality and reliability, the MAX3394EETA+T represents a robust solution for your voltage translation needs, ensuring seamless communication between components operating at different voltage levels within your electronic designs.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9928 $75.9712
8+ $15.5844 $124.6752
12+ $15.0970 $181.1640
16+ $14.6108 $233.7728
21+ $14.1233 $296.5893
28+ $12.6623 $354.5444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess