EN
  • EN
  • DE

MAX3392EEUD-TG069

Part No MAX3392EEUD-TG069
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators,Level Shifters
Manufacturer Maxim Integrated
Win Source Part Number 311522-MAX3392EEUD-TG069
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3392EEUD-TG069 CAD Model

Description

MAX3392EEUD-TG069 - Interface Converter from Maxim Integrated

The MAX3392EEUD-TG069 is a versatile interface converter from Maxim Integrated, designed to provide reliable bidirectional level translation for data communication in multi-voltage systems. This compact device is an essential component for applications that require the interfacing of peripherals or devices operating at different voltage levels.

Key Features:

  • Dual-Channel: This converter features two channels, making it suitable for applications that need to translate two signal paths simultaneously.
  • Wide Voltage Range: It can accommodate a broad range of supply voltages from 1.2V to 3.6V on the VL side and 1.65V to 5.5V on the VCC side, providing flexibility for various system designs.
  • Low Power Consumption: With its low-power design, the MAX3392EEUD-TG069 ensures efficient operation, making it ideal for battery-powered devices.
  • High-Speed Operation: The device supports high-speed signal translation, which is crucial for applications that require fast data transfer rates without compromising signal integrity.
  • Flow-Through Pinout: The flow-through pinout simplifies PCB layout by making it easier to route traces on circuit boards.
  • Automatic Direction Sensing: The converter's automatic direction sensing feature eliminates the need for a direction control signal, simplifying the interface and reducing the number of required GPIOs.
  • ESD Protection: Integrated ESD protection helps to safeguard the device against electrostatic discharges, enhancing its robustness and longevity in harsh environments.

Applications:

The MAX3392EEUD-TG069 is widely used in applications that require level shifting, such as interfacing between different logic families, or connecting devices with incompatible I/O voltages. Its typical applications include:

  • Mobile Devices
  • Portable Consumer Electronics
  • Data Communication Systems
  • Microcontroller-Based Systems

With its high-performance features and Maxim Integrated's reputation for quality, the MAX3392EEUD-TG069 is the go-to solution for designers looking to bridge the gap between different voltage domains in their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess