EN
  • EN
  • DE

MAX3384ECAP+T

Part No MAX3384ECAP+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703217-MAX3384ECAP+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3384ECAP+T CAD Model

Description

Maxim Integrated MAX3384ECAP+T - RS-232 Interface IC

The MAX3384ECAP+T from Maxim Integrated is a high-performance RS-232 Interface IC that is designed to facilitate serial communication in a variety of applications. This device is part of Maxim's family of transceivers intended to provide reliable data transmission with low power consumption and minimal external components required. The MAX3384ECAP+T is an ideal choice for portable or space-constrained applications due to its small size and efficient operation.

Featuring a dual charge pump circuit, the MAX3384ECAP+T generates the necessary RS-232 voltage levels from a single 3.0V to 5.5V power supply. This capability allows the device to maintain a standard RS-232 output level while operating on lower voltage supplies, making it suitable for battery-powered devices such as PDAs, laptops, and other mobile communication equipment.

The MAX3384ECAP+T supports data rates up to 250kbps, which is sufficient for most serial communication applications. Additionally, it offers a 1µA shutdown mode that significantly reduces power consumption when the device is not in active use, thereby extending the battery life of portable devices.

The product comes in a 20-SSOP (Shrink Small Outline Package) form factor, providing a compact solution that is easy to integrate into system designs. The MAX3384ECAP+T features two drivers and two receivers, offering full-duplex communication capability. It also includes a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 3.0V to 5.5V supply with a dual charge pump.

Moreover, the MAX3384ECAP+T is equipped with short-circuit protection and thermal shutdown features to ensure reliable operation and safeguard the device against damage from over-current conditions. The thermal shutdown feature disables the drivers and receivers when the junction temperature exceeds safe operating limits, providing additional protection.

In summary, the Maxim Integrated MAX3384ECAP+T RS-232 Interface IC is a versatile and robust solution for applications requiring reliable serial communication with minimal power usage. Its small footprint, high data rate support, and enhanced protection features make it an excellent choice for designers looking to optimize their interface solutions.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0143 $63.1287
21+ $5.7554 $120.8634
32+ $5.5752 $178.4064
43+ $5.3962 $232.0366
56+ $5.2160 $292.0960
75+ $4.6766 $350.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess