EN
  • EN
  • DE

MAX3373EEKA+

Part No MAX3373EEKA+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829770-MAX3373EEKA+
Ultra Librarian 3D Model Ultra Librarian MAX3373EEKA+ CAD Model

Description

MAX3373EEKA+ - Level Translator from Maxim Integrated

The MAX3373EEKA+ is a compact, high-performance level translator designed by Maxim Integrated, a company renowned for their innovative and reliable integrated circuits. This device is specifically engineered to facilitate communication between devices operating at different voltage levels, making it an essential component in multi-voltage systems.

Key Features

  • Dual Bidirectional Voltage Translation: The MAX3373EEKA+ provides two channels of bidirectional voltage level translation between different logic levels, which is ideal for applications that require conversion between 1.2V, 1.8V, 2.5V, 3.3V, and 5V levels.
  • Low-Voltage Operation: With the capability to operate at a low voltage level of 1.2V on the VL side, this level translator is suitable for modern low-power devices and battery-operated applications.
  • High-Speed Performance: It supports high-speed signals, making it an excellent choice for SPI, I²C, and other fast communication protocols.
  • No Direction-Control Signal Needed: The MAX3373EEKA+ automatically senses the direction of data flow without the need for a direction-control signal, simplifying the design and reducing the number of required GPIOs.
  • Power-Supply Flexibility: The device can be powered from a 1.65V to 5.5V supply on the VCC side, providing versatility in various system designs.

Applications

The MAX3373EEKA+ is well-suited for a broad range of applications, including:

  • Low-voltage ASIC level translation
  • Cellular phones
  • PDAs and handheld devices
  • Notebook computers
  • Portable communication devices

Package and Reliability

The level translator comes in a space-saving 8-pin SOT23 package, making it ideal for space-constrained applications. Maxim Integrated ensures high reliability and performance, with the MAX3373EEKA+ being designed to meet stringent industry standards.

With its combination of dual bidirectional voltage translation, low-voltage operation, and high-speed performance, the MAX3373EEKA+ from Maxim Integrated is an indispensable solution for facilitating communication between devices operating at different logic levels in a wide array of electronic systems.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1084 $55.4200
100+ $1.0383 $103.8300
150+ $1.0032 $150.4800
215+ $0.9330 $200.5950
280+ $0.8980 $251.4400
350+ $0.8629 $302.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess