EN
  • EN
  • DE

MAX3372EEKA-T

Part No MAX3372EEKA-T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description ±15kV ESD-Protected, 1μA, 16Mbps, Dual/Quad Low-Voltage Level Translators in UCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators,Level Shifters
Manufacturer Maxim Integrated
Win Source Part Number 311516-MAX3372EEKA-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3372EEKA-T CAD Model

Description

Product Overview: MAX3372EEKA-T from Maxim Integrated

The MAX3372EEKA-T is a high-performance, low-voltage level translator from Maxim Integrated, designed to provide seamless voltage level translation for mixed-signal environments. This device is ideal for applications that involve interfacing between low-voltage digital signal processors or microcontrollers and higher-voltage peripheral devices.

Key Features

  • Dual-Supply Voltage Translation: The MAX3372EEKA-T operates with a VCC range of 1.2V to 3.6V and a VL range of 1.65V to 5.5V, enabling it to translate signals between two different voltage domains seamlessly.
  • Low Power Consumption: This device is optimized for low-power operation, which makes it suitable for battery-powered and portable applications.
  • High-Speed Operation: It supports high-speed signal translation, making it capable of handling fast communication protocols without significant signal delay.
  • Bidirectional Translation: The MAX3372EEKA-T can translate signals in both directions, from VCC to VL and vice versa, without the need for direction control signals.
  • Compact SOT23 Package: Housed in a compact SOT23-8 package, it requires minimal board space, which is crucial for space-constrained applications.

Applications

The versatility of the MAX3372EEKA-T makes it suitable for a wide range of applications, including:

  • Mobile devices
  • Portable consumer electronics
  • Data communication systems
  • Level shifting for SD card interfaces
  • I2C/SPI/UART level translation

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX3372EEKA-T is built to meet high standards, ensuring stable performance across various environmental conditions and a long operational lifespan.

Ordering Information

The product is available in tape and reel packaging, denoted by the "-T" suffix, facilitating easy integration into automated manufacturing processes. When ordering, ensure to specify the correct part number: MAX3372EEKA-T to receive the correct device variant.

You May Also Be Interested in

Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7454 $54.2178
16+ $6.3552 $101.6832
25+ $6.1566 $153.9150
34+ $5.9580 $202.5720
44+ $5.7594 $253.4136
59+ $5.1636 $304.6524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,495 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess