EN
  • EN
  • DE

MAX3362EKA-T

Part No MAX3362EKA-T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-485/RS-422 SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Operating Supply Voltage 3.14 V ~ 3.47 V
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 785949-MAX3362EKA-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3362EKA-T CAD Model

Description

Maxim Integrated's MAX3362EKA-T: A High-Performance Transceiver

The MAX3362EKA-T from Maxim Integrated is a state-of-the-art transceiver component designed for high-speed communication and robust performance in a variety of applications. This device is part of Maxim's MAX3362 series, which is known for its high reliability and efficiency in data transmission. The MAX3362EKA-T is specifically crafted to meet the stringent requirements of both industrial and commercial markets, providing a versatile solution for system designers.

Key Features

  • Low-Voltage Operation: The MAX3362EKA-T operates at a low voltage range, typically from 2.35V to 3.6V, making it ideal for battery-powered and portable applications where power efficiency is critical.
  • High Data Rates: This transceiver is capable of handling data rates up to 1Mbps, ensuring fast and reliable communication for time-sensitive data transmission.
  • ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, which safeguards the device against sudden voltage spikes, enhancing its durability and longevity.
  • Small Form Factor: The device is available in a compact 8-pin SOT23 package, allowing for space-saving designs in tight PCB layouts.

Applications

The MAX3362EKA-T is well-suited for a diverse range of applications that require robust data communication. Some of these include:

  • Industrial control systems
  • Fieldbus networks
  • Portable medical devices
  • Data loggers
  • Point-of-sale (POS) terminals

Performance and Quality

Maxim Integrated is known for its commitment to quality, and the MAX3362EKA-T is no exception. The device is designed to perform reliably in harsh environments, with an operating temperature range from -40°C to +85°C. Its robust design ensures that it can withstand the rigors of industrial applications, while still providing precise and stable data transmission.

In summary, the MAX3362EKA-T transceiver from Maxim Integrated is a high-performance, low-voltage solution that offers fast data rates, ESD protection, and a small footprint. Its versatility and reliability make it an excellent choice for designers looking to incorporate a robust communication interface into their products.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3132 $50.8904
53+ $1.8981 $100.5993
82+ $1.8387 $150.7734
113+ $1.7794 $201.0722
146+ $1.7201 $251.1346
195+ $1.5422 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,160 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess