EN
  • EN
  • DE

MAX3349EEBE+T

Part No MAX3349EEBE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/3 Transceiver Half USB 2.0 16-UCSP (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/3
Duplex Half
Data Rate 12Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-WFBGA, CSPBGA
Manufacturer Device Package 16-UCSP (2x2)
Win Source Part Number 128296-MAX3349EEBE+T
Ultra Librarian 3D Model Ultra Librarian MAX3349EEBE+T CAD Model

Description

Maxim Integrated MAX3349EEBE+T Product Overview

The MAX3349EEBE+T from Maxim Integrated is a highly integrated USB 2.0 full-speed transceiver chip designed to facilitate seamless interface between universal serial bus (USB) devices and the physical USB bus. This transceiver is optimized for power and space-sensitive applications, making it an ideal choice for portable and battery-powered devices such as smartphones, tablets, and other USB-enabled electronics.

Key Features

  • USB 2.0 Full-Speed Compliant: The MAX3349EEBE+T adheres to the USB 2.0 specification for full-speed operation at 12Mbps, ensuring compatibility with a wide range of USB devices.
  • Integrated Charge Pump: The device includes an on-chip charge pump that generates the required USB voltage levels, eliminating the need for an external 3.3V regulated supply.
  • Automatic Power Saving: With its built-in power management features, the MAX3349EEBE+T automatically enters a low-power state when the USB bus is idle, reducing power consumption for battery-dependent applications.
  • Enhanced ESD Protection: The transceiver is equipped with robust electrostatic discharge (ESD) protection circuits, safeguarding the device against voltage spikes and ensuring the reliability of the USB connection.
  • Compact Package: Offered in a compact, 16-pin TQFN package, the MAX3349EEBE+T saves valuable board space, making it suitable for space-constrained designs.

Applications

The versatility and robustness of the MAX3349EEBE+T make it an excellent choice for a variety of applications, including:

  • Portable Consumer Electronics
  • Mobile Phones and Accessories
  • Personal Digital Assistants (PDAs)
  • GPS Receivers
  • Battery Management Systems
  • Other USB Peripheral Devices

Conclusion

The Maxim Integrated MAX3349EEBE+T transceiver stands out with its full-speed USB compliance, integrated power-saving features, and ESD protection. Its compact form factor and ease of integration make it a top choice for designers looking to enhance their USB connectivity in portable and space-sensitive products. With this transceiver, developers can ensure a reliable and efficient USB interface in their next electronic innovation.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8665 $65.3275
80+ $1.5315 $122.5200
120+ $1.4842 $178.1040
165+ $1.4357 $236.8905
210+ $1.3883 $291.5430
280+ $1.2439 $348.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess