EN
  • EN
  • DE

MAX3343EEBE-T

Part No MAX3343EEBE-T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description USB LEVEL TRANSLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 4 V ~ 5.5 V
Voltage - VCCB 1.8 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 12Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFBGA, CSPBGA
Supplier Device Package 16-UCSP (2.02x2.02)
Base Product Number MAX3343
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881561-MAX3343EEBE-T
Ultra Librarian 3D Model Ultra Librarian MAX3343EEBE-T CAD Model

Description

Maxim Integrated MAX3343EEBE-T Product Overview

The MAX3343EEBE-T from Maxim Integrated is a versatile and high-performance level translator designed to facilitate communication between multi-voltage systems. This device is particularly well-suited for applications that require bidirectional voltage level translation, such as interfacing between low-voltage microcontrollers and higher voltage peripheral devices.

Key Features

  • Flexible Voltage Translation: The MAX3343EEBE-T is capable of translating signals between two different voltage domains ranging from 1.65V to 5.5V, making it ideal for mixed-voltage system environments.
  • Low-Power Operation: With its low quiescent current, this device ensures minimal power consumption, which is critical for battery-powered and power-sensitive applications.
  • High-Speed Performance: The device supports high-speed signal translation, which is essential for maintaining the integrity of communication protocols in fast data rate systems.
  • Robust ESD Protection: Built-in electrostatic discharge (ESD) protection shields the device from voltage spikes, enhancing the reliability and longevity of the system.
  • Small Footprint: The MAX3343EEBE-T comes in a compact 20-pin SSOP package, which is advantageous for space-constrained applications.

Applications

The MAX3343EEBE-T is suitable for a wide array of applications, including:

  • Cellular phones
  • Notebooks and PDAs
  • Serial port interfaces
  • Low-voltage ASIC level translation

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX3343EEBE-T is no exception. It is manufactured to high standards to ensure consistent performance and reliability across various operating conditions.

Ordering Information

The MAX3343EEBE-T is available for order, and it comes in tape and reel packaging for ease of assembly during the manufacturing process. Maxim Integrated provides full technical support and datasheets for designers to integrate this device seamlessly into their projects.

With its combination of flexibility, efficiency, and compact size, the MAX3343EEBE-T is an excellent choice for designers looking to bridge the gap between different voltage levels in their digital systems.

You May Also Be Interested in

ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7764 $65.3292
7+ $17.8679 $125.0753
11+ $17.3088 $190.3968
14+ $16.7510 $234.5140
18+ $16.1931 $291.4758
24+ $14.5172 $348.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess