EN
  • EN
  • DE

MAX333MJP/883B

Part No MAX333MJP/883B
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT COTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 250 Ohm
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 1μs, 500ns
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -78dB @ 1MHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 20-CDIP (0.300", 7.62mm)
Manufacturer Package 20-CDIP
Win Source Part Number 703183-MAX333MJP/883B
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX333M
Introduction Date February 11, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX333MJP/883B CAD Model

Description

The MAX333MJP/883B is a high-performance analog switch designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision analog switch is engineered to provide superior switching capabilities for a wide range of applications, including military, aerospace, and other systems that require high-reliability components.

Key Features

  • High Reliability: The MAX333MJP/883B is compliant with military standards, ensuring it can withstand extreme environmental conditions and provide consistent performance.
  • Low Power Consumption: With its low power requirements, this analog switch is ideal for battery-powered and portable devices, helping to extend operational life.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various system requirements and providing design flexibility.
  • Fast Switching Speed: The device offers quick transition times, making it suitable for high-speed signal switching applications.
  • Low Charge Injection: Minimizes signal distortion during switching, ensuring signal integrity is maintained.

Product Specifications

Parameter Value Part Number MAX333MJP/883B Configuration Quad SPDT Operating Temperature -55°C to +125°C Supply Voltage Range ±15V On-Resistance Typically 100Ω Switching Time 175ns (max) Package Type CDIP

Applications

The MAX333MJP/883B is versatile and can be used in a variety of applications where reliable and efficient analog switching is required. Some of the typical applications include:

  • Sample and hold circuits
  • Data acquisition systems
  • Analog and digital multiplexing
  • Communication systems
  • Avionics

With its robust design and high-quality performance, the MAX333MJP/883B from Maxim Integrated stands as an excellent choice for designers looking to incorporate a dependable analog switch into their high-reliability systems.

You May Also Be Interested in

Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess