EN
  • EN
  • DE

MAX333AEUP+TG104

Part No MAX333AEUP+TG104
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Maxim Integrated
Win Source Part Number 311509-MAX333AEUP+TG104
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX333AEUP+TG104 CAD Model

Description

Maxim Integrated MAX333AEUP+TG104 Analog Switch

The MAX333AEUP+TG104 is a precision, quad, single-pole, single-throw (SPST) analog switch from Maxim Integrated, designed to provide superior switching performance for a variety of applications. This component is part of the Maxim Integrated's high-performance analog ICs, offering low on-resistance and low leakage currents, making it an ideal choice for precision analog signal switching.

Key Features

  • Low On-Resistance: The switch features a low on-resistance of 100Ω max, which ensures minimal signal distortion and power loss.
  • Low Leakage Current: With a leakage current of only 0.1nA at +25°C, this analog switch maintains signal integrity by minimizing unwanted currents.
  • Wide Voltage Range: The MAX333AEUP+TG104 operates across a wide analog signal range of ±15V, or 30Vp-p, accommodating a broad spectrum of signal requirements.
  • Single Supply Operation: It can also be used with a single supply voltage ranging from +4.5V to +30V, offering flexibility in various system designs.
  • Fast Switching Times: The device boasts fast switching times (tON: 175ns max, tOFF: 145ns max), which is essential for applications requiring quick signal routing.
  • TTL/CMOS-Compatible: The control inputs are TTL/CMOS-compatible, facilitating easy integration with digital systems.

Applications

The MAX333AEUP+TG104's robust feature set makes it suitable for a wide range of applications, including:

  • Sample and hold circuits
  • Test equipment
  • Data acquisition systems
  • Communication systems
  • Medical equipment
  • Audio signal routing

Package and Quality

This analog switch comes in a 16-pin TSSOP package, which is compact and suitable for space-constrained applications. The part is also lead(Pb)-free and RoHS compliant, meeting environmental standards and reducing the impact on the environment. Maxim Integrated ensures high-quality and reliability for the MAX333AEUP+TG104, making it a dependable choice for critical applications.

With its combination of low on-resistance, low leakage current, and fast switching times, the MAX333AEUP+TG104 from Maxim Integrated stands out as a versatile and efficient solution for high-performance analog switching needs.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6717 $74.6868
8+ $15.3199 $122.5592
12+ $14.8418 $178.1016
17+ $14.3624 $244.1608
21+ $13.8843 $291.5703
28+ $12.4474 $348.5272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess