EN
  • EN
  • DE

MAX3325EAI

Part No MAX3325EAI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 3V Dual RS-232 Transceiver with LCD Supply and Contrast Controller | IC TXRX DUAL RS232 LCD 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX3325
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213190-MAX3325EAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3325EAI CAD Model

Description

Maxim Integrated MAX3325EAI

The MAX3325EAI from Maxim Integrated is a high-performance, low-power, quad voltage-level translator designed to provide seamless voltage level conversion in multi-voltage systems. This device is an ideal solution for applications where interfacing between different logic levels is required, such as in mobile phones, PDAs, and other portable consumer electronics.

Featuring a wide voltage range, the MAX3325EAI operates with a Vcc from 1.65V to 5.5V, allowing it to accommodate the needs of various logic levels. This flexibility makes it compatible with a broad spectrum of devices and systems, ensuring that it can be integrated into a diverse array of designs without the need for additional components.

The MAX3325EAI comes in a compact 28-pin SSOP package, providing a space-saving solution for today's increasingly dense electronic assemblies. Its small form factor is particularly advantageous for portable devices where space is at a premium.

With its bidirectional interface, the MAX3325EAI can transfer data in both directions, which simplifies the design process and reduces the complexity of the circuit. This feature, along with the device's automatic direction sensing, ensures that the MAX3325EAI provides a smooth and efficient communication interface between different voltage domains.

The device boasts a low quiescent current, which is critical for battery-operated devices where power conservation is essential. This characteristic extends the battery life of portable devices, making the MAX3325EAI an energy-efficient choice for designers looking to optimize their products for longer usage times.

In addition, the MAX3325EAI includes over-voltage protection on the I/O ports, which safeguards the device against damage from static discharge and other voltage spikes. This protection enhances the reliability and longevity of the product, providing peace of mind for both designers and end-users.

Overall, the MAX3325EAI from Maxim Integrated is a versatile, reliable, and energy-efficient voltage-level translator that is well-suited for a wide range of applications in the electronics industry. Its combination of performance, compact size, and protective features make it a valuable component for any design requiring voltage level translation.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6239 $60.9912
19+ $6.2556 $118.8564
29+ $6.0601 $175.7429
40+ $5.8646 $234.5840
51+ $5.6691 $289.1241
69+ $5.0827 $350.7063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 633 pieces
In Stock: 318 pieces Factory Stock: 315 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess