EN
  • EN
  • DE

MAX3323ECAP+

Part No MAX3323ECAP+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703176-MAX3323ECAP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3323ECAP+ CAD Model

Description

Maxim Integrated MAX3323ECAP+ RS-232 Interface IC

The Maxim Integrated MAX3323ECAP+ is a highly integrated RS-232 interface IC that offers a compact and efficient solution for serial communication in a variety of applications. This device is designed to facilitate bidirectional data communication on RS-232 networks while maintaining the robustness and reliability expected from Maxim Integrated products.

The MAX3323ECAP+ features a dual charge pump circuit that allows the IC to deliver true RS-232 performance from a single 3.0V to 5.5V power supply, making it ideal for portable and space-constrained applications. This feature eliminates the need for additional ±12V power supplies that are typically required for RS-232 communication, thereby simplifying the design and reducing the overall bill of materials.

Equipped with a 1µA shutdown mode, the MAX3323ECAP+ significantly reduces power consumption when the device is not in active use, making it an excellent choice for battery-powered devices where power efficiency is crucial. The device supports data rates up to 250kbps, ensuring compatibility with high-speed data transmission requirements.

The MAX3323ECAP+ comes in a 20-pin SSOP package, providing a compact footprint that is well-suited for applications with limited PCB space. Its electrostatic discharge (ESD) protection exceeds ±15kV using the Human Body Model, ensuring robustness and reliability in harsh environments.

This interface IC features two drivers and two receivers, offering the necessary level of integration for full-duplex communication. The MAX3323ECAP+ is fully compliant with the TIA/EIA-232-F standards and is designed to interface with a wide range of microcontrollers and other digital systems.

Applications for the MAX3323ECAP+ include portable computing devices, PDAs, cellular phones, battery-powered equipment, and any other systems that require a reliable RS-232 interface with minimal power consumption. With Maxim Integrated's reputation for high-quality components, the MAX3323ECAP+ is a dependable choice for designers looking to implement RS-232 communication in their products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess