Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 460Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 021546-MAX3313ECUB+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3313ECUB+ CAD Model

Description

Maxim Integrated's MAX3313ECUB+ RS-232 Transceiver

The MAX3313ECUB+ is a high-performance, +3.0V to +5.5V powered, single-transmitter/single-receiver RS-232 and V.28 communications interface with automatic shutdown/wakeup features and high data-rate capabilities. This compact device from Maxim Integrated is specifically designed to meet the stringent ESD requirements of the modern industrial, telecommunications, and computing markets, ensuring reliable operation in challenging environments.

Key Features

  • Flexible Power Range: Operates from a single +3.0V to +5.5V power supply, making it suitable for a wide range of applications.
  • High Data Rates: Supports data rates up to 250kbps, enabling quick and efficient communication.
  • Low Power Consumption: Features a low-power shutdown mode with a supply current of only 1µA, contributing to energy-efficient designs.
  • ESD Protection: Equipped with ±15kV ESD protection on transmitter outputs and receiver inputs, providing robust protection against electrostatic discharges.
  • Small Package Size: Available in a space-saving 10-pin µMAX package, ideal for applications where board space is at a premium.
  • Automatic Shutdown and Wakeup: Includes an automatic shutdown feature that powers down the device when the transmitter inputs are inactive, and a wakeup feature that resumes normal operation when activity is detected.
  • Industry Standard Compliance: Meets or exceeds TIA/EIA-232-F and ITU V.28 standards, ensuring compatibility with a broad range of RS-232 systems.

Applications

The MAX3313ECUB+ is versatile and can be used in various applications that require reliable RS-232 communication, such as:

  • Battery-Powered Devices
  • Handheld Equipment
  • Notebooks and Laptops
  • Peripherals
  • Point-of-Sale Systems

With its combination of high-speed operation, low-power consumption, and rugged protection features, the MAX3313ECUB+ is an excellent choice for designers seeking a reliable and compact RS-232 transceiver solution. Maxim Integrated's dedication to quality ensures that this product will deliver consistent performance for a wide array of electronic devices.

You May Also Be Interested in

National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention