Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Last Time Buy
Applications Buffer
Interface I2C
Voltage - Supply 3V ~ 3.6V
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Base Product Number PCA9518
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 503192-PCA9518PWT
Ultra Librarian 3D Model Ultra Librarian PCA9518PWT CAD Model

Description

Texas Instruments PCA9518PWT

The PCA9518PWT is a robust, high-performance integrated circuit designed by Texas Instruments, renowned for their expertise in developing innovative semiconductor technologies. This particular device is a 5-channel I²C-bus repeater, which is essential for extending the signal range of the I²C bus communication interface.

Key Features:

  • Multi-Channel Configuration: The PCA9518PWT features five bidirectional channels that enable connection of multiple I²C devices, enhancing the flexibility of system design.
  • Extended Signal Range: This repeater can extend the communication distance of the I²C bus, allowing for reliable data transmission over longer distances within a device network.
  • Compatibility: It is compatible with I²C and SMBus standards, making it suitable for a wide range of applications that require serial data communication.
  • Voltage Level Translation: The PCA9518PWT supports voltage level translation between 0.9V and 5.5V, which is crucial for interfacing devices operating at different voltage levels.
  • High Noise Immunity: The device is designed to provide enhanced noise immunity, ensuring stable operation in electrically noisy environments.
  • Hot-Swap Capability: It includes a hot-swap feature that allows a card to be inserted into a live backplane without corrupting the data and clock buses.
  • Package: The PCA9518PWT is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications:

The PCA9518PWT is suitable for a diverse range of applications, including but not limited to:

  • Servers and networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Consumer electronics

Summary:

In summary, the PCA9518PWT from Texas Instruments is a versatile and reliable solution for enhancing I²C bus communication in a variety of electronic systems. Its ability to support multiple channels, extend signal range, and provide high noise immunity makes it an excellent choice for designers looking to optimize their I²C bus networks for performance and reliability.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
ECAD model for 89HPES6T6G2ZCALGI8
TE Connectivity
90 Connector Header, Male Pins Through Hole
Need more? Email Us
ECAD model for 973027
Rochester Electronics
MD82C55A/B / Interface
Lowest to $161.7000
ECAD model for MD82C55A/B
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA
Lowest to $203.8788
ECAD model for TSI721A1-16GILV
ON Semiconductor
IC INTERFACE SPECIALIZED 28SOIC / Interface 28-SOIC
Need more? Email Us
ECAD model for SCANPSC110FSC
Phoenix Contact
4 Position Terminal Block Blue Middle 10.4mm
Need more? Email Us
ECAD model for 3249208
TE Connectivity
120 Connector Header, Male Pins Through Hole
Need more? Email Us
ECAD model for 973031
Texas Instruments
IC INTERFACE SPECIALIZED 14SOIC / 2-Channel I2C Multiplexer Interface 14-SOIC
Lowest to $0.7422
ECAD model for PCA9543AD
Zilog
IC INTERFACE SPECIALIZED 40DIP / I/O Controller Interface 40-PDIP
Need more? Email Us
ECAD model for Z84C2008PEC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3771 $57.0504
51+ $2.2267 $113.5617
79+ $2.1514 $169.9606
112+ $2.0010 $224.1120
146+ $1.9258 $281.1668
182+ $1.8506 $336.8092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,600 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention