EN
  • EN
  • DE

DG211CJ

Part No DG211CJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP / SPST 4-Channel Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 175Ohm
Voltage - Supply, Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1μs, 500ns
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Part Number Series DG211
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802369-DG211CJ
Ultra Librarian 3D Model Ultra Librarian DG211CJ CAD Model

Description

Maxim Integrated DG211CJ Product Overview

The DG211CJ from Maxim Integrated is a precision monolithic quad analog switch designed to provide high-performance switching of analog signals. Combining low power consumption with high switching speed, the DG211CJ is a versatile component suitable for a variety of applications, including communication systems, data acquisition, and audio signal routing.

Constructed with CMOS (Complementary Metal-Oxide-Semiconductor) technology, it ensures reliability and efficiency, boasting a wide analog signal range and low on-resistance. The DG211CJ operates with a single supply voltage ranging from +15V to +30V or a dual supply of ±15V, making it adaptable to multiple circuit configurations.

Key Features:

  • Low On-Resistance: The switch provides a low on-resistance of typically 85Ω, which is relatively constant over the full analog signal range, ensuring minimal signal attenuation and distortion.
  • High-Speed Switching: With a transition time of typically 150ns, the DG211CJ is suitable for applications requiring fast switching between signal paths.
  • Single or Dual Supply Operation: The flexibility to operate on either a single supply voltage or a dual supply voltage allows for easy integration into various system designs.
  • Low Power Consumption: The device exhibits low power dissipation, which is crucial for battery-powered and energy-sensitive applications.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, thus protecting the integrity of the signals being switched.

Applications:

  • Sample and Hold Circuits
  • Test Equipment
  • Audio Signal Routing
  • Data Acquisition Systems
  • Analog Multiplexing and Demultiplexing
  • Communication Systems

The DG211CJ is offered in a 16-pin DIP (Dual In-line Package), ensuring ease of use in breadboards and prototyping as well as in final production PCBs (Printed Circuit Boards). Its robust design is characterized by high noise immunity and low power losses, making it a reliable choice for precision analog switching applications.

Whether you are designing a complex audio mixer, a precision data acquisition system, or a high-speed telecommunication switch, the DG211CJ from Maxim Integrated provides the performance and versatility needed to meet the demands of modern electronic circuits.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess