EN
  • EN
  • DE

MAX32660GWEBL+T

Part No MAX32660GWEBL+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description Microcontroller ARM Cortex-M4 Processor RISC 256KByte Flash 1.71V to 3.63V 16-Pin WLP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Number of GPIO 14
Number of Pins 16
Number of SPI Channels 2
Number of Timers/Counters 3
Number of UART Channels 2
Win Source Part Number 971920-MAX32660GWEBL+T
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX32660GWEBL+T CAD Model

Description

Maxim Integrated's MAX32660GWEBL+T: A High-Performance, Ultra-Low Power Microcontroller

The MAX32660GWEBL+T microcontroller from Maxim Integrated is a compact, highly efficient integrated circuit designed for modern, power-sensitive applications. This microcontroller is part of Maxim's MAX32660 family and is tailored to deliver robust performance while maintaining minimal power consumption, making it an ideal solution for wearable devices, sensor hubs, healthcare monitoring, and IoT applications.

At the heart of the MAX32660GWEBL+T is a powerful 32-bit ARM® Cortex®-M4F processor that offers a maximum clock speed of up to 96MHz. This processor is well-suited for handling complex algorithms and processing tasks, ensuring smooth and responsive operation. The ARM Cortex-M4F core also includes a floating-point unit (FPU), which enhances the computation of intensive tasks such as digital signal processing (DSP) and mathematical calculations.

The microcontroller comes with 256KB of flash memory and 96KB of SRAM, providing ample space for application code and data storage. The integrated memory configuration allows for efficient system operation and quick access to frequently used data, reducing the need for external memory components and thus saving on system cost and complexity.

One of the standout features of the MAX32660GWEBL+T is its ultra-low power consumption. Maxim Integrated has engineered this device to operate in various power-saving modes, including a deep sleep mode that significantly reduces power draw when the microcontroller is not in active use. This capability ensures that battery-powered devices can achieve longer runtimes, which is critical for applications where frequent charging or battery replacement is impractical.

The MAX32660GWEBL+T is also equipped with a range of peripherals and interfaces to support connectivity and expandability. These include I²C, SPI, UART, GPIOs, and a 1-Wire® master interface, providing designers with the flexibility to connect various external components and modules. Additionally, the microcontroller's small form factor in a 16-pin WLP package (1.63mm x 1.63mm) makes it suitable for space-constrained designs.

Overall, the MAX32660GWEBL+T from Maxim Integrated is a powerful microcontroller that strikes an excellent balance between performance and power efficiency. It is engineered to meet the demands of the latest electronic devices, delivering the computational power required for advanced applications while preserving battery life.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2491 $50.9892
29+ $3.4864 $101.1056
45+ $3.3775 $151.9875
62+ $3.2685 $202.6470
80+ $3.1596 $252.7680
106+ $2.8327 $300.2662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,509 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess