EN
  • EN
  • DE

MAX3243EEAT

Part No MAX3243EEAT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703089-MAX3243EEAT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3243EEAT CAD Model

Description

Maxim Integrated MAX3243EEAT RS-232 Interface IC

The MAX3243EEAT from Maxim Integrated is a high-performance RS-232 interface IC designed to meet the rigorous demands of modern communication systems. This device provides a robust and reliable solution for serial communication applications, offering a perfect blend of power efficiency and high data rate capabilities.

The MAX3243EEAT is part of the MAX3243E series, which are 3V-powered EIA/TIA-232 and V.28/V.24 communications interfaces with automatic shutdown/wake-up features and high data-rate capabilities. This particular model is housed in a 16-pin SSOP package, providing a compact footprint that is ideal for space-constrained applications.

One of the standout features of the MAX3243EEAT is its low-power shutdown mode, which reduces power consumption when the device is not in active use. This makes it an excellent choice for battery-powered devices, such as portable instruments and handheld devices, where power efficiency is critical. Additionally, the IC is capable of operating at data rates up to 1Mbps, ensuring fast and reliable data transfers for high-speed communication requirements.

The device boasts a wide supply voltage range of 3.0V to 5.5V, allowing it to be used in a variety of system designs without the need for additional power regulation components. The MAX3243EEAT also features a 1µA low-current shutdown mode and a 15µA ultra-low-power mode, further enhancing its power-saving capabilities.

For enhanced protection, the MAX3243EEAT includes integrated electrostatic discharge (ESD) protection circuitry, capable of withstanding ±15kV ESD strikes without sustaining damage. This level of protection is essential for maintaining the integrity of the communication interface in harsh environments.

In summary, the MAX3243EEAT from Maxim Integrated is an excellent choice for designers looking for a reliable, high-speed RS-232 interface IC that doesn't compromise on power efficiency. Its compact size, advanced power-saving features, and robust ESD protection make it suitable for a wide range of applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess