EN
  • EN
  • DE

MAX3232EEAP

Part No MAX3232EEAP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 311471-MAX3232EEAP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3232EEAP CAD Model

Description

MAX3232EEAP - Maxim Integrated

The MAX3232EEAP from Maxim Integrated is a highly-integrated serial communication chip designed to facilitate reliable bidirectional data exchange between TTL (Transistor-Transistor Logic) and RS-232 level signals. This compact, high-performance integrated circuit (IC) is ideal for applications that require low-voltage operation and data transfer through serial communication ports.

Key Features:

  • Versatile Power Supply: The chip is capable of operating from a single +3.0V to +5.5V power supply, making it suitable for a broad range of applications, including portable and battery-powered devices.
  • Low-Power Consumption: It features a low-power shutdown mode which reduces power consumption and extends battery life, a crucial aspect for modern, energy-efficient designs.
  • High Data Rate: The MAX3232EEAP supports data rates up to 250kbps, allowing for fast and efficient data communication.
  • Electrostatic Discharge (ESD) Protection: It offers built-in ESD protection up to ±15kV for the RS-232 input/output (I/O) pins, safeguarding the device from potential damage caused by static electricity.
  • Dual Drivers/Receivers: The device includes two drivers and two receivers, providing the flexibility to interface with multiple RS-232 communication lines.
  • Industry-Standard Pinout: The IC comes in a 16-pin SSOP package and is compatible with the industry-standard MAX232, ensuring easy integration into existing designs without the need for significant layout changes.

Applications:

The MAX3232EEAP is widely used in various applications where RS-232 communication is required, such as:

  • Portable and handheld devices
  • GPS receivers
  • Point-of-sale (POS) terminals
  • Industrial control and automation systems
  • Networking and telecommunications equipment

In summary, the MAX3232EEAP from Maxim Integrated is a versatile, low-power, and robust serial interface IC that provides a reliable solution for RS-232 data communication in a wide array of electronic devices.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess