Maxim Integrated MAX3232EAE+T RS-232 Transceiver
The MAX3232EAE+T from Maxim Integrated is a high-performance RS-232 transceiver chip designed to meet the communication needs of modern electronic devices. With its wide voltage range and low-power consumption, this transceiver is perfect for applications that require reliable data transmission through serial communication interfaces.
Key Features:
- Interface Type: RS-232
- Supply Voltage Range: 3.0V to 5.5V
- Data Rate: Up to 250kbps
- Low Power Consumption: 1µA in shutdown mode
- Number of Drivers/Receivers: 2/2
- ESD Protection: ±15kV using Human Body Model
- Operating Temperature Range: -40°C to +85°C
- Package: 16-SSOP
The MAX3232EAE+T transceiver is equipped with two drivers and two receivers, making it suitable for bidirectional communication in a variety of applications, including portable or low-power electronics. Its ESD protection ensures robustness and reliability in harsh environments, guarding against electrostatic discharges that can occur during handling or operation.
This Maxim Integrated transceiver operates efficiently with a supply voltage range from 3.0V to 5.5V, allowing flexibility in system design and compatibility with both 3.3V and 5V systems. The device's low-power shutdown mode significantly reduces power consumption when not in active use, making it an ideal choice for battery-powered and power-sensitive applications.
The MAX3232EAE+T's 16-SSOP package is compact and easy to incorporate into PCB designs, offering a space-saving solution without compromising on functionality. Whether used in industrial control systems, point-of-sale terminals, or any other equipment requiring RS-232 communication, the MAX3232EAE+T is a reliable choice that delivers consistent performance and quality expected from Maxim Integrated.