EN
  • EN
  • DE

MAX3223EEVKIT+

Part No MAX3223EEVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description Evaluation Kit For The MAX3223E 1A Supply Current, 1MBPS, 3.0V To 5.5V, RS 232 Transceivers With Autoshutdown Plus / EVALUATION KIT MAX3223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Series AutoShutdown Plus
Main Purpose Interface, RS-232 Transceiver
Embedded No
Utilized IC / Part MAX3223E
Primary Attributes 2 Drivers, 2 Receivers - 250kbps
Secondary Attributes ESD-Protected, Meets EIA/TIA-232
Supplied Contents Board(s), Cable(s)
Win Source Part Number 785879-MAX3223EEVKIT+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3223E
Introduction Date February 01, 2009
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX3223EEVKIT+ CAD Model

Description

The MAX3223EEVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed for the MAX3223E RS-232 transceiver IC. This versatile kit is an essential tool for designers and engineers looking to test the functionality and features of the MAX3223E device, which offers a convenient interface between a 3V to 5.5V logic and RS-232 communication protocol.

Key Features

  • Supports RS-232 communication standards with a 250kbps data rate.
  • Operates from a single 3V to 5.5V power supply, making it suitable for a wide range of applications.
  • Includes two drivers and two receivers, providing flexibility in connectivity.
  • Features a 1μA shutdown mode that significantly reduces power consumption when the device is not in use.
  • Electrostatic Discharge (ESD) protection exceeds ±15kV using the Human Body Model, ensuring robust performance in harsh environments.

Kit Contents

  • Fully assembled and tested evaluation board for the MAX3223E.
  • Convenient test points and headers for easy connection and signal probing.
  • Jumpers and hardware for flexible configuration and operation modes.

Applications

The MAX3223EEVKIT+ is suitable for a variety of applications, including:

  • Battery-Powered Equipment
  • Handheld Devices
  • Notebook, Laptop, and Palmtop Computers
  • Peripherals

Easy to Use

The evaluation kit is designed for ease of use, allowing quick setup and testing without the need for complex configuration. Its user-friendly interface ensures that even those new to electronic design can successfully evaluate the MAX3223E IC.

Support and Resources

Maxim Integrated provides comprehensive technical support for the MAX3223EEVKIT+, including detailed documentation, application notes, and reference designs. This support ensures that users can maximize the utility of the evaluation kit and expedite the development process.

You May Also Be Interested in

Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess