EN
  • EN
  • DE

USB2228-NU-11

Part No USB2228-NU-11
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128TQFP / Controller Interface 128-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Controller
Interface USB 2.0
Voltage - Supply 3.3V
Package / Case 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Mounting SMD (SMT)
Base Product Number USB2228
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 997648-USB2228-NU-11
Ultra Librarian 3D Model Ultra Librarian USB2228-NU-11 CAD Model

Description

The USB2228-NU-11 from Microchip Technology is a highly integrated USB 2.0 flash media card reader controller, offering an unparalleled level of performance and efficiency for embedded systems and consumer electronics. This advanced controller is specifically designed to bridge USB 2.0 to a variety of popular flash media card formats, making it an ideal solution for applications such as digital cameras, smart phones, tablets, and desktop computers.

Key Features

  • USB 2.0 Interface: The device supports high-speed USB 2.0 data transfer rates of up to 480 Mbps, ensuring fast and efficient data access and file transfers.
  • Wide Range of Supported Flash Media: The USB2228-NU-11 is compatible with a variety of flash media formats including SD, SDHC, MMC, MS, xD, and many others, providing extensive versatility.
  • Integrated PHY: It comes with an integrated USB 2.0 PHY, which reduces the need for additional components and simplifies the design process.
  • Advanced Error Correction: The controller includes advanced error correction capabilities to enhance data integrity and reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the USB2228-NU-11 helps to extend battery life in portable devices.
  • Easy Integration: The small form factor and minimal external component requirements make it easy to integrate into existing designs.

Applications

The USB2228-NU-11 is suitable for a wide array of applications across different sectors. It is particularly beneficial for:

  • Consumer Electronics: Digital Cameras, MP3 Players, and Personal Media Players
  • Computing Devices: Desktop and Laptop Computers, USB Flash Drives
  • Mobile Devices: Smartphones, Tablets, and E-Readers
  • Gaming Consoles
  • Printers and Multifunction Devices

Technical Specifications

The USB2228-NU-11 is offered in a 128-pin NuTFN package and operates over a commercial temperature range. It requires a single 3.3V power supply for operation and features suspend-to-RAM support for additional power savings.

With its robust design, comprehensive feature set, and compatibility with multiple flash media card standards, the USB2228-NU-11 from Microchip Technology stands out as a superior choice for designers looking to enhance their products with fast and reliable data storage and transfer capabilities.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess