The MAX3223CPA is a high-performance RS-232 Interface IC designed and manufactured by Maxim Integrated, a reputable company known for its innovative and reliable integrated circuits. This device is tailored for applications that require efficient serial communication and is particularly suitable for battery-powered devices due to its low-power consumption.
Key Features
- Low Power: The MAX3223CPA features a low-power shutdown mode which significantly reduces power consumption when not in active use, making it ideal for portable and power-sensitive applications.
- High Data Rate: Capable of supporting data rates up to 120kbps, this IC is well-suited for high-speed data communication.
- ESD Protection: It offers an integrated electrostatic discharge (ESD) protection circuitry that can withstand ±15kV ESD hits, thus ensuring robust performance in harsh environments.
- Receiver Hysteresis: The device includes a built-in hysteresis to improve noise rejection, enhancing the integrity of the data received.
- Multiple Drivers and Receivers: The MAX3223CPA features two drivers and two receivers, providing the flexibility to interface with multiple RS-232 connections.
- Small Package: Available in a compact PDIP-16 package, this IC saves valuable board space in densely packed designs.
Applications
The versatility of the MAX3223CPA makes it suitable for a wide range of applications including, but not limited to:
- Battery-Powered Equipment
- Handheld Devices
- Data Cable Extensions
- Notebook, Laptop, and Palmtop Computers
- Peripherals
Technical Specifications
Parameter
Value
Supply Voltage Range
3.0V to 5.5V
Operating Temperature
0°C to +70°C
Package Type
PDIP-16
The MAX3223CPA from Maxim Integrated stands out as a reliable and efficient solution for serial communication in a variety of electronic devices. With its robust feature set and Maxim Integrated's reputation for quality, this Interface IC is an excellent choice for designers looking to incorporate RS-232 communication into their projects.