EN
  • EN
  • DE

MAX3221EETE+

Part No MAX3221EETE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-232 16-Pin TQFN EP / IC TXRX RS232 250KBPS SD 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 785874-MAX3221EETE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3221E
Introduction Date January 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3221EETE+ CAD Model

Description

MAX3221EETE+ RS-232 Transceiver from Maxim Integrated

The MAX3221EETE+ is a high-quality RS-232 transceiver integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This transceiver is specifically engineered to facilitate serial communication in various electronic devices, offering a reliable interface between a UART or microcontroller and an RS-232 serial port.

Key Features

  • Integrated Charge Pump Circuitry: The device includes a charge pump that generates RS-232 voltage levels from a single 3.0V to 5.5V supply, eliminating the need for multiple power sources.
  • Low-Power Operation: It is designed for low-power consumption, with a typical operating current of only 1mA, making it ideal for battery-powered applications.
  • AutoShutdown Plus™ Feature: This feature further reduces power consumption by automatically entering a shutdown mode when the RS-232 cable is disconnected or when the connected peripherals are turned off.
  • High Data Rate: The MAX3221EETE+ supports data rates up to 250kbps, ensuring fast and efficient data transfer.
  • Electrostatic Discharge (ESD) Protection: It offers built-in ESD protection up to ±15kV using the Human Body Model (HBM), providing robustness against electrical transients.

Applications

The MAX3221EETE+ is versatile and can be employed in a wide range of applications, including:

  • Portable Computing
  • Low-Power Modems
  • Handheld Equipment
  • Peripherals
  • Point-of-Sale Systems

Package and Temperature Range

The device comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes. It operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

Conclusion

Maxim Integrated's MAX3221EETE+ RS-232 transceiver is a compact, efficient, and robust solution for serial communication needs. With its advanced features and proven reliability, it stands out as an excellent choice for designers looking to integrate RS-232 connectivity into their systems.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4825 $52.3775
17+ $6.1395 $104.3715
26+ $5.9476 $154.6376
35+ $5.7558 $201.4530
45+ $5.5639 $250.3755
61+ $4.9884 $304.2924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,609 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess