EN
  • EN
  • DE

MAX321CPA

Part No MAX321CPA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description Precision, Dual-Supply, SPST Analog Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 044200-MAX321CPA
Ultra Librarian 3D Model Ultra Librarian MAX321CPA CAD Model

Description

Maxim Integrated MAX321CPA Precision Operational Amplifier

The MAX321CPA is a high-performance operational amplifier (op-amp) designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal integrated circuits. This precision op-amp is tailored for applications that demand low noise, high speed, and precision in signal processing tasks.

Key Features:

  • Low Offset Voltage: The MAX321CPA boasts an impressively low input offset voltage, which enhances the accuracy of signal amplification, making it ideal for precision measurement and instrumentation.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can operate at higher frequencies while maintaining its gain, suitable for fast signal processing applications.
  • Single-Supply Operation: It is capable of operating with a single power supply, simplifying design and reducing the complexity of power management in the system.
  • Low Power Consumption: The device is designed for efficient power usage, which is crucial for battery-powered or energy-sensitive applications.
  • Wide Supply Range: The MAX321CPA can accommodate a wide range of supply voltages, providing flexibility in various operating conditions and system designs.
  • Stable with Capacitive Loads: This op-amp is stable when driving capacitive loads, which is essential for maintaining signal integrity in many types of circuits.

Applications:

The MAX321CPA is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Audio and video signal processing
  • Active filters and oscillators
  • Analog-to-digital converter (ADC) drivers
  • Medical instrumentation

This operational amplifier comes in a DIP-8 package, which is well-suited for prototyping as well as for production in commercial and industrial environments. The MAX321CPA is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for the most demanding of applications.

You May Also Be Interested in

STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess