EN
  • EN
  • DE

MAX3212EAI

Part No MAX3212EAI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +2.7V to+3.6V-Powered, 1μA Supply Current, 3-Driver/5-Receiver, True RS-232Transceiver | IC TXRX 3DRVR 5RX 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 700mV
Data Rate 235Kbps
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX3212
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212984-MAX3212EAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3212EAI CAD Model

Description

The MAX3212EAI from Maxim Integrated is a high-performance, low-power, single-transmitter, single-receiver RS-232 and V.28 communications interface with automatic shutdown/wake-up features and a high data-rate capability. This integrated circuit is designed for applications that require efficient communication through a serial interface with minimal power consumption.

Key Features:

  • Integrated Charge Pump Circuitry: The device includes a charge pump that requires only four small 0.1µF capacitors, allowing for a simplified design and reduced board space.
  • Low Power Consumption: With a supply current of 1µA in shutdown mode, the MAX3212EAI is optimized for battery-powered applications such as laptops, PDAs, and other portable devices.
  • High Data Rate: Supports data rates up to 120kbps, making it suitable for high-speed serial communication.
  • ESD Protection: The device features ±15kV ESD protection on transmitter outputs and receiver inputs, providing robustness against electrostatic discharges.
  • Automatic Shutdown and Wake-Up: The MAX3212EAI automatically enters a low-power shutdown mode when the RS-232 cable is disconnected or the transmitters and receivers are inactive for more than 30 seconds, and automatically wakes up on detecting a transition on the receiver inputs.
  • Single 3.0V to 5.5V Operation: The device operates from a single 3.0V to 5.5V supply, making it versatile for various system voltages.

Applications:

  • Portable Computing
  • Battery-Powered Equipment
  • Handheld Equipment
  • Data Cables
  • Notebooks, Subnotebooks, and Palmtops

The MAX3212EAI is available in a 28-pin SSOP package, providing a compact solution for serial communication interfaces. Its combination of high data rate, low power consumption, and robust ESD protection makes it an excellent choice for designers looking to add reliable RS-232 communication to their battery-sensitive applications.

For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated product datasheet for the MAX3212EAI.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8914 $64.4570
11+ $10.5776 $116.3536
17+ $10.2471 $174.2007
24+ $9.9165 $237.9960
31+ $9.5860 $297.1660
41+ $8.5944 $352.3704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess