EN
  • EN
  • DE
  • IT

MAX319ESA+T

Part No MAX319ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 107938-MAX319ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX319ESA+T CAD Model

Description

Introducing the MAX319ESA+T Analog Switch from Maxim Integrated

The MAX319ESA+T is a precision, dual, high-performance analog switch from the reputable technology company Maxim Integrated. This component is designed to deliver exceptional signal integrity and operational flexibility, making it an ideal choice for a wide range of applications, including data acquisition systems, communication devices, and audio/video signal routing.

Key Features

  • Low On-Resistance: The MAX319ESA+T boasts a low on-resistance (RON) of just 10Ω (max) at +5V, which is consistent over the analog signal range and supply voltage. This low RON ensures minimal signal attenuation and distortion, providing a clear and reliable pathway for analog signals.
  • Single-Supply Operation: This analog switch operates from a single +5V to +30V supply or from dual supplies of ±4.5V to ±20V, giving designers flexibility in various circuit configurations and ensuring compatibility with a broad range of systems.
  • Low Power Consumption: With its low power requirements, the MAX319ESA+T is an energy-efficient solution that helps to extend battery life in portable devices and reduce power costs in stationary applications.
  • High Off-Isolation: The device features high off-isolation of 74dB at 1MHz, which prevents crosstalk between channels when the switch is in the off state, thus preserving signal integrity.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection, which safeguards the switch against the damaging effects of static electricity and ensures a robust performance in harsh environments.

Applications

The MAX319ESA+T is versatile and can be employed in various applications such as:

  • Audio and Video Signal Routing
  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment

With its compact 8-pin SOIC package, the MAX319ESA+T is also space-efficient, making it an excellent choice for designs where board space is at a premium. Its extended temperature range of -40°C to +85°C ensures reliable operation in extreme conditions, further highlighting its suitability for demanding applications.

Whether you are designing a sophisticated audio interface or a critical data acquisition system, the MAX319ESA+T from Maxim Integrated offers the performance, reliability, and quality that professionals expect.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5054 $50.1080
49+ $2.0557 $100.7293
76+ $1.9915 $151.3540
104+ $1.9273 $200.4392
135+ $1.8630 $251.5050
180+ $1.6703 $300.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess