EN
  • EN
  • DE

MAX3190EUT+T

Part No MAX3190EUT+T
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Single Transmitter RS-232 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Contact Plating Tin
Data Rate 460 kbps
Dual Supply Voltage 10 V
ESD Protection Yes
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 250 µA
Number of Drivers 1
Number of I/Os 2
Number of Pins 6
Number of Transmitters 1
Operating Supply Voltage 10 V
Radiation Hardening No
Receiver Hysteresis 100 mV
RoHS Compliant
Simplex/Duplex Full Duplex
Win Source Part Number 1075260-MAX3190EUT+T
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3190EUT+T CAD Model

Description

Maxim Integrated MAX3190EUT+T Analog Switch

The MAX3190EUT+T from Maxim Integrated is a high-performance, single-channel analog switch that offers precision signal routing in a compact package. This device is designed to provide a seamless interface for analog signals in various applications, including data acquisition systems, communication devices, and audio/video equipment.

Constructed with Maxim's proprietary silicon-gate process, the MAX3190EUT+T delivers low on-resistance and high off-isolation, ensuring minimal signal distortion and leakage. The low on-resistance is particularly beneficial in applications where signal integrity is paramount, as it helps to maintain the fidelity of the signal being passed through the switch.

The switch operates from a single +1.8V to +5.5V power supply, making it versatile for use in both portable and stationary applications. Its single supply operation also simplifies power management within the system, reducing the need for multiple power rails and thus saving space and cost.

One of the key features of the MAX3190EUT+T is its low power consumption. The device has been optimized for low quiescent current, which is critical for battery-powered devices where power efficiency is a major concern. This characteristic extends the battery life of portable devices and reduces power-related thermal issues in high-density electronic designs.

The MAX3190EUT+T comes in a compact SOT23-6 package, which is ideal for space-constrained applications. Its small footprint allows designers to maximize board space without compromising on performance. Additionally, the device's surface-mount package enables automated assembly processes, facilitating mass production and ensuring consistent quality.

Maxim Integrated has equipped the MAX3190EUT+T with a fast switching speed, which is essential for applications that require quick signal routing changes. This feature enables the switch to keep up with high-speed signal requirements, such as those found in digital communication protocols.

In summary, the MAX3190EUT+T analog switch from Maxim Integrated is a highly reliable and efficient solution for precision signal routing. Its low on-resistance, high off-isolation, low power consumption, and fast switching capabilities make it an excellent choice for a wide range of applications in the electronics industry.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess