EN
  • EN
  • DE

MAX3188EEUT-T

Part No MAX3188EEUT-T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TX RS232 1MBPS 1UA SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Protocol RS232
Number of Drivers/Receivers 1/0
Duplex Full
Receiver Hysteresis 100mV
Data Rate 250kbps
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 120076-MAX3188EEUT-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3188EEUT-T CAD Model

Description

MAX3188EEUT-T: A Robust RS-232 Transceiver by Maxim Integrated

The MAX3188EEUT-T is a high-performance RS-232 transceiver from Maxim Integrated, designed to facilitate reliable serial communication in a variety of applications. This device is particularly well-suited for battery-powered devices, portable instrumentation, and any application where space is at a premium, thanks to its small footprint and low power requirements.

Key Features

  • Integrated ESD Protection: The MAX3188EEUT-T comes with built-in Electrostatic Discharge (ESD) protection, safeguarding the device against the detrimental effects of static electricity and ensuring robust performance in harsh environments.
  • Low-Power Operation: Optimized for low-power consumption, this transceiver draws minimal current, making it ideal for power-sensitive applications. It operates from a single +3.0V to +5.5V power supply, which further contributes to its energy efficiency.
  • Compact SOT23 Package: Housed in a tiny SOT23 package, the MAX3188EEUT-T saves valuable board space without compromising on functionality or performance.
  • High Data Rate: Capable of supporting data rates up to 250kbps, the device meets the needs of high-speed serial communication without sacrificing power efficiency or space.
  • Single Receiver and Transmitter: The device includes one driver and one receiver, offering a simple and effective solution for serial data exchange.

Applications

The versatility of the MAX3188EEUT-T makes it a perfect choice for a wide range of applications, including:

  • Portable and battery-operated devices
  • Data cables
  • Point-of-sale (POS) systems
  • Industrial control and automation
  • GPS receivers

Reliability and Quality

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX3188EEUT-T is no exception. Built to meet the stringent requirements of industrial and commercial applications, this RS-232 transceiver ensures stable and reliable communication, even in the most demanding situations.

With its combination of high-speed data transfer, low power consumption, and compact design, the MAX3188EEUT-T from Maxim Integrated stands out as a top choice for designers looking to enhance their serial communication systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8906 $56.7180
65+ $1.5513 $100.8345
100+ $1.5028 $150.2800
140+ $1.4544 $203.6160
180+ $1.4059 $253.0620
240+ $1.2604 $302.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess