EN
  • EN
  • DE

MAX31889ALT+T

Part No MAX31889ALT+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DGTL -40C - 125C 6UDFN / Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 6-µDFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -
Output Type I²C
Voltage - Supply 1.7V ~ 3.6V
Resolution 16 b
Features -
Accuracy - Highest (Lowest) ±0.45°C (±0.9°C)
Test Condition -20°C ~ 105°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-WDFN
Supplier Device Package 6-µDFN (2x2)
Base Product Number MAX31889
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1353659-MAX31889ALT+T
Ultra Librarian 3D Model Ultra Librarian MAX31889ALT+T CAD Model

Description

The MAX31889ALT+T from Maxim Integrated is a high-accuracy, low-power, I²C-compatible temperature sensor that offers an optimal solution for various temperature monitoring applications. This compact sensor is part of Maxim Integrated's precision analog measurement and control components, designed to provide reliable and accurate temperature readings with minimal power consumption.

Key Features

  • High Accuracy: The MAX31889ALT+T provides an impressive accuracy of ±0.25°C (typical) from -20°C to +105°C, ensuring precise temperature monitoring for critical applications.
  • Low Power Consumption: With its low operating current, the device is suitable for battery-powered and energy-sensitive systems, extending the life of your application.
  • Wide Temperature Range: This sensor operates over a broad temperature range of -55°C to +125°C, making it versatile for a wide array of environments.
  • I²C Interface: The integrated I²C interface facilitates easy integration with microcontrollers and other digital systems, allowing for straightforward communication and configuration.
  • Small Package: The device comes in a tiny 6-pin µDFN package, which is ideal for space-constrained applications without compromising performance.

Applications

The MAX31889ALT+T is well-suited for a variety of applications that demand high accuracy and low power consumption. These include but are not limited to:

  • Medical devices
  • Industrial control systems
  • Environmental monitoring
  • Portable devices
  • Data center environmental controls
  • Smart home automation

Additional Information

The MAX31889ALT+T temperature sensor is a testament to Maxim Integrated's commitment to providing advanced sensor solutions. It reflects the company's dedication to innovation, precision, and efficiency, catering to the needs of modern technology landscapes where accurate temperature readings are crucial.

For further details on integration, specifications, and purchasing options, interested parties are encouraged to consult the datasheet and contact Maxim Integrated's support team or authorized distributors.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess