EN
  • EN
  • DE

MAX3186EAP+

Part No MAX3186EAP+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quint Transmitter Triple Receiver RS-232 20-Pin SSOP / IC RS-232 SERIAL 230KBPS 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 785861-MAX3186EAP+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3186
Introduction Date September 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3186EAP+ CAD Model

Description

Maxim Integrated MAX3186EAP+ Overview

The MAX3186EAP+ is a high-performance analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise voltage-to-digital conversion with a wide dynamic range. It is an essential component for applications requiring high-resolution data acquisition, such as medical instrumentation, industrial control systems, and data logging equipment.

Key Features

  • High Resolution: The MAX3186EAP+ offers 16-bit resolution, allowing for fine-grained analog signal measurement.
  • Low Power Consumption: Engineered for energy efficiency, this ADC is ideal for battery-operated devices, with power-saving modes to extend battery life.
  • Wide Input Range: It supports a broad input voltage range, accommodating a variety of sensors and input signals.
  • Flexible Interface: The device includes a Serial Peripheral Interface (SPI), making it compatible with most microcontrollers and digital systems.
  • On-Chip Calibration: Features internal calibration mechanisms to maintain accuracy and minimize external component requirements.

Applications

The MAX3186EAP+ is versatile and can be used in multiple applications where accurate analog-to-digital conversion is critical. Some common use cases include:

  • Medical devices such as ECG monitors and blood analysis equipment
  • Precision instrumentation in scientific research
  • Industrial process control and monitoring systems
  • High-end audio equipment for accurate sound reproduction
  • Data acquisition systems for environmental monitoring

Technical Specifications

  • Resolution: 16 bits
  • Input Voltage Range: Configurable
  • Interface: SPI-compatible serial interface
  • Package: 20-SSOP (Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to +85°C

With its combination of high resolution, low power consumption, and versatile interface options, the MAX3186EAP+ from Maxim Integrated stands out as a reliable choice for designers looking to integrate precise ADC functionality into their projects.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess