EN
  • EN
  • DE

MAX3186CWP+

Part No MAX3186CWP+
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC Line Rcvr Triple Ecl 16SOEIAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Data Rate 230 kbps
Lead Free Yes
Logic Function Receiver, Transceiver
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 750 µA
Number of Drivers 5
Number of I/Os 16
Number of Pins 20
Number of Receivers 3
Number of Transceivers 1
Number of Transmitters 5
Operating Supply Voltage 12 V
Propagation Delay 4 µs
Radiation Hardening No
Receiver Hysteresis 650 mV
RoHS Compliant
Win Source Part Number 1075259-MAX3186CWP+
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3186CWP+ CAD Model

Description

Maxim Integrated MAX3186CWP+ Overview

The MAX3186CWP+ is a high-performance, precision analog-to-digital converter (ADC) from Maxim Integrated, designed to offer excellent accuracy and stability in a wide range of applications. This product is a perfect solution for systems that require high-resolution data acquisition, such as industrial control, medical instrumentation, and scientific analysis equipment.

Key Features and Benefits

  • High Resolution: The MAX3186CWP+ boasts a 16-bit resolution, providing fine detail in the analog signal conversion process, which is critical for precise measurements.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power requirement, making it suitable for battery-powered devices and applications where energy conservation is a priority.
  • Wide Input Range: It accepts a broad range of input voltages, offering flexibility in interfacing with various sensors and input signals.
  • Programmable Gain Amplifier (PGA): The built-in PGA allows for signal amplification before conversion, enhancing the dynamic range and sensitivity of the ADC for weak signals.
  • Multiple Operating Modes: The MAX3186CWP+ features several operating modes, including normal, shutdown, and standby, allowing users to optimize the balance between performance and power consumption based on the application's needs.
  • Robust Interface: With a Serial Peripheral Interface (SPI), this device ensures reliable and fast data communication with microcontrollers and other digital systems.

Applications

The versatility of the MAX3186CWP+ makes it an ideal choice for a multitude of applications, including but not limited to:

  • Industrial Process Control
  • Automated Test Equipment (ATE)
  • Medical Instrumentation
  • Data Acquisition Systems
  • Scientific Research Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX3186CWP+ is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding environments and applications. The device comes in a 20-pin SOIC package, providing a compact solution that is easy to integrate into a wide range of system designs.

With its precision capabilities and robust feature set, the MAX3186CWP+ from Maxim Integrated stands out as a superior choice for professionals seeking an ADC that delivers both accuracy and efficiency.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess