EN
  • EN
  • DE
  • IT

MAX31725MTA+

Part No MAX31725MTA+
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -55C-150C 8TDFN  /  Temperature Sensor Digital, Local -55°C ~ 150°C 15 b 8-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type I2C
Voltage - Supply 2.5V ~ 3.7V
Resolution 15 b
Features One-Shot, Output Switch, Shutdown Mode
Accuracy - Highest (Lowest) ±0.5°C (±0.7°C)
Test Condition -40°C ~ 105°C (-55°C ~ 150°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Base Product Number MAX31725
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1074872-MAX31725MTA+
Ultra Librarian 3D Model Ultra Librarian MAX31725MTA+ CAD Model

Description

MAX31725MTA+ Digital Temperature Sensor

The MAX31725MTA+ is a high-accuracy digital temperature sensor manufactured by Maxim Integrated, designed to provide precise temperature measurements in a variety of applications. This sensor is an ideal choice for systems that require reliable and accurate temperature monitoring, such as industrial control systems, environmental monitoring, medical equipment, and consumer electronics.

Featuring an I²C-compatible serial interface, the MAX31725MTA+ allows for easy integration into most microcontroller-based systems. The sensor supports standard, fast, and fast-plus I²C timing modes, making it versatile for different system requirements. With its ability to operate over a wide voltage range of 1.7V to 3.6V, it is suitable for low-voltage operations and battery-powered devices.

The MAX31725MTA+ offers a temperature measurement range of -55°C to +125°C, with an accuracy of ±1°C from -10°C to +85°C, ensuring high precision across a broad temperature range. Additionally, the sensor has a programmable resolution from 9 to 12 bits, allowing users to optimize the balance between conversion time and resolution to suit their specific application needs.

Encased in a small 8-pin TDFN package, the MAX31725MTA+ is designed with space-saving in mind, making it an excellent choice for applications where PCB real estate is at a premium. Its compact size does not compromise its performance or reliability, which are hallmarks of Maxim Integrated's product offerings.

Key features of the MAX31725MTA+ include:

  • High accuracy and wide temperature range for diverse applications
  • I²C-compatible serial interface for easy integration
  • Programmable resolution for tailored performance
  • Low operating voltage suitable for battery-powered devices
  • Compact 8-pin TDFN package for space-constrained applications

Overall, the MAX31725MTA+ from Maxim Integrated is a robust and versatile digital temperature sensor that offers excellent performance for a wide range of temperature monitoring tasks. Its combination of high accuracy, programmable features, and compact design make it a top choice for engineers and designers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Silicon Labs
SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Need more? Email Us
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 4 s Surface Mount
Lowest to $26.1354
Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±0.5% RH 4 s Surface Mount
Lowest to $16.7143
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us
Maxim Integrated
Temp Sensor Analog 3-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Need more? Email Us
Honeywell
SENS HUM/TMP 3.3V SPI SMD 1=5 / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4425 $51.5400
19+ $5.2861 $100.4359
30+ $5.1209 $153.6270
41+ $4.9558 $203.1878
53+ $4.7906 $253.9018
70+ $4.2950 $300.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess