EN
  • EN
  • DE

MAX3161EEAI+

Part No MAX3161EEAI+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702975-MAX3161EEAI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3161EEAI+ CAD Model

Description

The MAX3161EEAI+, manufactured by Maxim Integrated, is a ±15kV ESD-Protected, 1μA, 250kbps, True RS-232 Transceiver with AutoShutdown™. This device is designed to provide robust and reliable serial communication in harsh environments, offering high ESD protection and ultra-low power consumption.

Applications

  • Industrial Control Systems: Enables reliable RS-232 communication in industrial automation equipment subject to ESD and noise.
  • Point-of-Sale (POS) Systems: Provides robust RS-232 interface for POS terminals, ensuring reliable data transfer in retail environments.
  • Medical Equipment: Offers ESD-protected serial communication for medical devices, maintaining data integrity in sensitive applications.
  • Telecom Equipment: Used in telecom systems for reliable serial communication in harsh environments.
  • Battery-Powered Devices: Its low power consumption makes it suitable for battery-operated devices requiring RS-232 communication.

Features

  • ±15kV ESD Protection: Protects the transceiver from electrostatic discharge damage, enhancing reliability.
  • Low Power Consumption: Operates with ultra-low power consumption (1μA), extending battery life in portable applications.
  • True RS-232 Performance: Meets RS-232 specifications, ensuring reliable communication.
  • AutoShutdown™: Automatically shuts down the transceiver when inactive, minimizing power consumption.
  • 250kbps Data Rate: Supports data rates up to 250kbps for efficient data transfer.

Benefits

  • Enhanced Reliability: ESD protection ensures reliable operation in harsh environments.
  • Extended Battery Life: Low power consumption maximizes battery life in portable applications.
  • Robust Communication: Meets RS-232 standards, guaranteeing reliable data transfer.
  • Power Savings: AutoShutdown™ feature minimizes power consumption during idle periods.
  • Simplified Design: Requires minimal external components, simplifying system design.

Additional Details

The MAX3161EEAI+ is designed to meet the stringent requirements of RS-232 communication, providing reliable data transfer in a variety of applications. The ±15kV ESD protection ensures that the device can withstand electrostatic discharge events, preventing damage and ensuring reliable operation. The ultra-low power consumption (1μA) makes it ideal for battery-powered devices, extending battery life. The AutoShutdown™ feature further minimizes power consumption by automatically shutting down the transceiver when it is not in use. The device supports data rates up to 250kbps, enabling efficient data transfer. The MAX3161EEAI+ requires minimal external components, simplifying system design and reducing board space.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess