EN
  • EN
  • DE

MAX3158EAI+T

Part No MAX3158EAI+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 1/1 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000078-MAX3158EAI+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Package Tape & Reel (TR)
Type Transceiver
Protocol RS422, RS485
Receiver Hysteresis 25 mV
Duplex Full, Half
Data Rate 250kbps
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian MAX3158EAI+T CAD Model

Description

Maxim Integrated MAX3158EAI+T: High-Performance UART with 128-Word FIFOs

The MAX3158EAI+T by Maxim Integrated is a feature-rich and versatile universal asynchronous receiver-transmitter (UART) designed to meet the rigorous demands of advanced communication systems. This integrated circuit is engineered to provide high-speed serial data transfer capabilities, making it an ideal choice for applications that require reliable and efficient data handling, such as industrial automation, networking, and telecommunications.

Key Features

  • High Data Rates: The device supports data rates up to 1.5Mbps, allowing for rapid data transmission and reducing system latency.
  • Large FIFO Buffers: Equipped with 128-word FIFOs for both transmit and receive operations, the MAX3158EAI+T ensures smooth data flow and helps manage bursty traffic, significantly reducing the risk of data overrun and underrun.
  • Flexible Interface Options: It provides a wide range of interface options, including a standard serial interface (RS-232, RS-485/RS-422) and a 4-wire serial interface, catering to a variety of communication protocols.
  • Automatic Hardware and Software Flow Control: This feature minimizes the need for processor intervention during operation, thereby enhancing overall system efficiency.
  • Programmable Character Lengths: The UART supports 5, 6, 7, or 8-bit character lengths, offering flexibility to accommodate different data formats and protocols.
  • Low Power Consumption: The MAX3158EAI+T is designed for low-power operation, which is crucial for battery-powered and energy-sensitive applications.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

Applications

The MAX3158EAI+T's robust feature set makes it suitable for a wide array of applications, including:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Networking Equipment
  • Data Acquisition Systems
  • Medical Equipment

Available in a 28-SSOP package, the MAX3158EAI+T is also equipped with integrated electrostatic discharge (ESD) protection circuits, safeguarding the device from potential damage caused by static electricity. This high level of integration and protection makes it a robust and reliable solution for complex and demanding data communication tasks.

With its combination of high-speed operation, large FIFOs, and advanced features, the Maxim Integrated MAX3158EAI+T stands out as a top-tier UART solution for designers looking to enhance the performance and reliability of their serial communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess